PANJIT SemiConductor TVS Diodes PJSD15CW-AU_R1_000A1

Description
29V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
29V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 3757-PJSD15CW-AU_R1_000A1DKR-ND - DigiKey
Thief River Falls, MN, United States
29V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

29V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 3757-PJSD15CW-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
29V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

29V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 3757-PJSD15CW-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
29V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

29V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 983043-PJSD15CW-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
983043-PJSD15CW-AU_R1_000A1
Circuit Protection - TVS - Diodes 983043-PJSD15CW-AU_R1_000A1
Win Source Part Number: 983043-PJSD15CW-AU_R 1_000A1 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PJSD05CW-AU Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 5,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V (Max) Voltage - Breakdown (Min): 16.72V Voltage - Clamping (Max) @ Ipp: 29V Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 75pF @ 1MHz (Max) Current - Peak Pulse (10/1000µs): 10A (8/20µs) Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-PJSD15CW-AU_R1_ 000A1TR,3757-PJSD15C W-AU_R1_000A1DKR,375 7-PJSD15CW-AU_R1_000 A1CT

Win Source Part Number: 983043-PJSD15CW-AU_R1_000A1
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PJSD05CW-AU
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V (Max)
Voltage - Breakdown (Min): 16.72V
Voltage - Clamping (Max) @ Ipp: 29V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 75pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 10A (8/20µs)
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-PJSD15CW-AU_R1_000A1TR,3757-PJSD15CW-AU_R1_000A1DKR,3757-PJSD15CW-AU_R1_000A1CT

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PJSD15CW-AU_R1_000A1 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PJSD15CW-AU_R1_000A1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PJSD15CW-AU_R1_000A1
SOD-323, TVS/ESD

SOD-323, TVS/ESD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3757-PJSD15CW-AU_R1_000A1DKR-ND 983043-PJSD15CW-AU_R1_000A1 PJSD15CW-AU_R1_000A1
Product Name TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SOD-323; SC-90, SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323
Peak Pulse Power 350 watts 350 watts 350 watts
VC 29 volts 29 volts 29 volts
Unlock Full Specs
to access all available technical data