Shenzhen Shengyu Electronics Technology Limited Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1.4A, 173KHZ BIPOLAR, PDIP8 | |
| 2.5A, 345KHZ PDSO16 | |
| 2.6A, 173KHZ BIPOLAR, PSSO7 | |
| 5.4A, 280KHZ SWITCHING FREQ-MAX | |
| IC REG BOOST ADJ 1A 8VSSOP | |
| IC REG BOOST ADJ 2.2A 14WSON | |
| IC REG BOOST ADJ 2.2A 8VSSOP | |
| IC REG BOOST ADJ 2.85A 14WSON | |
| IC REG BST SEPIC ADJ 8VSSOP | |
| IC REG BUCK 1.8V 1.5A 16TSSOP | |
| IC REG BUCK 12V 1A 8DIP | |
| IC REG BUCK 12V 1A 8SOIC | |
| IC REG BUCK 12V 1A DDPAK | |
| IC REG BUCK 12V 1A TO220-7 | |
| IC REG BUCK 12V 3A 14VSON | |
| IC REG BUCK 12V 3A DDPAK | |
| IC REG BUCK 12V 3A TO220-5 | |
| IC REG BUCK 12V 3A TO220-7 | |
| IC REG BUCK 12V 500MA 16WSON | |
| IC REG BUCK 12V 500MA 8DIP | |
| IC REG BUCK 12V 500MA 8SOIC | |
| IC REG BUCK 2.5V 1.5A 16TSSOP | |
| IC REG BUCK 3.3V 1.5A 16TSSOP | |
| IC REG BUCK 3.3V 1A 16WSON | |
| IC REG BUCK 3.3V 1A 8DIP | |
| IC REG BUCK 3.3V 1A 8SOIC | |
| IC REG BUCK 3.3V 1A DDPAK | |
| IC REG BUCK 3.3V 1A TO220-7 | |
| IC REG BUCK 3.3V 2.5A 16TSSOP | |
| IC REG BUCK 3.3V 3A 14VSON | |
| IC REG BUCK 3.3V 3A DDPAK | |
| IC REG BUCK 3.3V 3A TO220-5 | |
| IC REG BUCK 3.3V 3A TO220-7 | |
| IC REG BUCK 3.3V 500MA 16WSON | |
| IC REG BUCK 3.3V 500MA 8DIP | |
| IC REG BUCK 3.3V 500MA 8SOIC | |
| IC REG BUCK 5V 1A 16WSON | |
| IC REG BUCK 5V 1A 8DIP | |
| IC REG BUCK 5V 1A 8SOIC | |
| IC REG BUCK 5V 1A DDPAK | |
| IC REG BUCK 5V 1A TO220-5 | |
| IC REG BUCK 5V 1A TO220-7 | |
| IC REG BUCK 5V 3A 14VSON | |
| IC REG BUCK 5V 3A DDPAK | |
| IC REG BUCK 5V 3A TO220-5 | |
| IC REG BUCK 5V 3A TO220-7 | |
| IC REG BUCK 5V 500MA 16WSON | |
| IC REG BUCK 5V 500MA 8DIP | |
| IC REG BUCK 5V 500MA 8SOIC | |
| IC REG BUCK ADJ 1.5A 16HTSSOP | |
| IC REG BUCK ADJ 1.5A 16TSSOP | |
| IC REG BUCK ADJ 1A 16WSON | |
| IC REG BUCK ADJ 1A 8DIP | |
| IC REG BUCK ADJ 1A 8SOIC | |
| IC REG BUCK ADJ 1A DDPAK | |
| IC REG BUCK ADJ 1A TO220-5 | |
| IC REG BUCK ADJ 1A TO220-7 | |
| IC REG BUCK ADJ 2.5A 16TSSOP | |
| IC REG BUCK ADJ 2A DL 16HTSSOP | |
| IC REG BUCK ADJ 2A DL 16WQFN | |
| IC REG BUCK ADJ 2A DL 16WSON | |
| IC REG BUCK ADJ 2A DL 20HTSSOP | |
| IC REG BUCK ADJ 2A/2A DL 16WSON | |
| IC REG BUCK ADJ 3A 14VSON | |
| IC REG BUCK ADJ 3A 20HTSSOP | |
| IC REG BUCK ADJ 3A 24SOIC | |
| IC REG BUCK ADJ 3A DDPAK | |
| IC REG BUCK ADJ 3A TO220-5 | |
| IC REG BUCK ADJ 3A TO220-7 | |
| IC REG BUCK ADJ 500MA 10USMD | |
| IC REG BUCK ADJ 500MA 14TSSOP | |
| IC REG BUCK ADJ 500MA 16WSON | |
| IC REG BUCK ADJ 500MA 8DIP | |
| IC REG BUCK ADJ 500MA 8SOIC | |
| IC REG BUCK PROG 1.05V 10USMD | |
| IC REG BUCK PROG 300MA 10USMD | |
| IC REG BUCK PROG 400MA 10USMD | |
| IC REG CHARGE PUMP 2VIN SOT23-6 | |
| IC REG CHARGE PUMP INV WAFERSALE | |
| IC REG CHG PUMP INV 100MA 8VSSOP | |
| IC REG CHG PUMP INV 40MA SOT23 | |
| IC REG CHRG PUMP INV 100MA 8SOIC | |
| IC REG CHRG PUMP INV 200MA 8SOIC | |
| IC REG CTRLR BUCK 28TSSOP | |
| IC REG CUK ADJ 1.2A SOT23-5 | |
| IC REG CUK ADJ 900MA SOT23-5 | |
| IC REG CUK ADJUSTABLE SOT23-5 | |
| IC REG MULT CONFG ADJ 3A D2PAK-5 | |
| IC REG MULT CONFIG ADJ 1A TO220 | |
| IC REG MULT CONFIG ADJ 3A TO220 | |
| IC REG QUAD BUCK/LNR SYNC 24WQFN | |
| IC REG | |
| LM2611 1.4MHZ CUK CONVERTER | |
| LM2673 8V TO 40V, 3A SIMPLE SWIT | |
| LM2674 SIMPLE SWITCHER 40V, 500M | |
| STEP-DOWN TYPE -40~+125@(TA) 1 S | |
| SWITCHING CONTROLLER | |
| SWITCHING REG, VOLTAGE-MODE, 1.2 | |
| SWITCHING REG, VOLTAGE-MODE, 1.4 | |
| SWITCHING REG, VOLTAGE-MODE, 2.2 | |
| SWITCHING REG, VOLTAGE-MODE, 5.4 | |
| SWITCHING REG, VOLTAGE-MODE, 7.5 | |
| SWITCHING REGLTR, VOLTAGE-MODE | |
| SWITCHING REGULATOR, VOLTAGE-MOD | |
| SWITCHING REGULATOR/CONTROLLER | |
| TO-263 DC-DC CONVERTERS ROHS |
| << Prev | Next >> |