onsemi Voltage Regulators - DC DC Switching Regulators LM2596TADJG

Description
Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-220-5
Request a Quote Datasheet
Description
Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-220-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LM2596TADJG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2596TADJG-ND
Voltage Regulators - DC DC Switching Regulators LM2596TADJG-ND
Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-220-5

Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-220-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2596TADJG - 1053144-LM2596TADJG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2596TADJG
1053144-LM2596TADJG
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2596TADJG 1053144-LM2596TADJG
Manufacturer: ON Semiconductor Win Source Part Number: 1053144-LM2596TADJG Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Buck-Boost Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 37V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1053144-LM2596TADJG
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2596TADJG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2596TADJG
Voltage Regulators - DC DC Switching Regulators LM2596TADJG
Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-220-5

Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-220-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2596TADJG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2596TADJG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2596TADJG
IC REG MULT CONFIG ADJ 3A TO220

IC REG MULT CONFIG ADJ 3A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2596TADJG-ND 1053144-LM2596TADJG LM2596TADJG LM2596TADJG
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2596TADJG Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Boost; Buck-Boost Buck, Boost, Buck-Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220
Output Voltage 1.23 to 37 volts 1.23 volts 1.23 to 37 volts 1.23 volts
IOUT 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data