onsemi Switching Regulators LM2596DSADJG

Description
onsemi LM2596DSADJG Switching Regulator
Request a Quote Datasheet
Description
onsemi LM2596DSADJG Switching Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Regulators - 7862394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
7862394
Switching Regulators 7862394
onsemi LM2596DSADJG Switching Regulator

onsemi LM2596DSADJG Switching Regulator

Supplier's Site
Switching Regulators - 7862394P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
7862394P
Switching Regulators 7862394P
onsemi LM2596DSADJG Switching Regulator

onsemi LM2596DSADJG Switching Regulator

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1069876-LM2596DSADJG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1069876-LM2596DSADJG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1069876-LM2596DSADJG
Win Source Part Number: 1069876-LM2596DSADJG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tube Standard Package: 50 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Buck-Boost Frequency - Switching: 150kHz Voltage - Output (Max): 37V Number of Outputs: 1 Output Configuration: Positive or Negative Voltage - Input (Min): 4.5V Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1.23V Synchronous Rectifier: No Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA Supplier Device Package: D2PAK-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): LMR14030SDDAR; LM2576D2T-ADJG; LM2575D2T-ADJR4G; LM2575D2T-ADJGLM2596 DSADJG.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: LM2596DSADJG-ND,LM25 96DSADJGOS,2156-LM25 96DSADJG-OS,ONSONSLM 2596DSADJG Base Product Number: LM2596

Win Source Part Number: 1069876-LM2596DSADJG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 150kHz
Voltage - Output (Max): 37V
Number of Outputs: 1
Output Configuration: Positive or Negative
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.23V
Synchronous Rectifier: No
Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package: D2PAK-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): LMR14030SDDAR; LM2576D2T-ADJG; LM2575D2T-ADJR4G; LM2575D2T-ADJGLM2596DSADJG.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: LM2596DSADJG-ND,LM2596DSADJGOS,2156-LM2596DSADJG-OS,ONSONSLM2596DSADJG
Base Product Number: LM2596

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2596DSADJGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2596DSADJGOS-ND
Voltage Regulators - DC DC Switching Regulators LM2596DSADJGOS-ND
Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2596DSADJG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM2596DSADJG
Voltage Regulators - DC DC Switching Regulators LM2596DSADJG
IC REG MULT CONFG ADJ 3A D2PAK-5

IC REG MULT CONFG ADJ 3A D2PAK-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2596DSADJG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2596DSADJG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2596DSADJG
IC REG MULT CONFG ADJ 3A D2PAK-5

IC REG MULT CONFG ADJ 3A D2PAK-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2596DSADJG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2596DSADJG
Voltage Regulators - DC DC Switching Regulators LM2596DSADJG
Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 7862394 7862394P 1069876-LM2596DSADJG LM2596DSADJGOS-ND LM2596DSADJG LM2596DSADJG LM2596DSADJG
Product Name Switching Regulators Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Boost Buck, Boost, Buck-Boost Buck; Boost; Buck-Boost Buck; Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; D2pak TO-263; Other; Tube TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Efficiency 73 % 73 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear + Switching - CY39C031WQN-G-341-JNEFE1 - Lingto Electronic Limited
Specs
Package Type Other; 28-WFQFN Exposed Pad
fsw 3000 kHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers
DC DC Switching Controllers - 5962-89920022A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers