Vishay Intertechnology, Inc. SCRs - Single - VS-30TPS08PBF VS-30TPS08PBF

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763127-VS-30TPS08PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-247-3 Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 50Hz SCR Type: Standard Recovery Family Name: VS-30TPS08 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247AC Current - On State (It (RMS)) (Maximum): 30A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 45mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 1.3V Current - On State (It (AV)) (Maximum): 20A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): CR20EY-16; CR20F-16; VS-30TPS08-M3; ; Introduction Date: May 09, 2014 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763127-VS-30TPS08PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-247-3 Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 50Hz SCR Type: Standard Recovery Family Name: VS-30TPS08 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247AC Current - On State (It (RMS)) (Maximum): 30A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 45mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 1.3V Current - On State (It (AV)) (Maximum): 20A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): CR20EY-16; CR20F-16; VS-30TPS08-M3; ; Introduction Date: May 09, 2014 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-30TPS08PBF - 763127-VS-30TPS08PBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-30TPS08PBF
763127-VS-30TPS08PBF
SCRs - Single - VS-30TPS08PBF 763127-VS-30TPS08PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763127-VS-30TPS08PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-247-3 Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 50Hz SCR Type: Standard Recovery Family Name: VS-30TPS08 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247AC Current - On State (It (RMS)) (Maximum): 30A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 45mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 1.3V Current - On State (It (AV)) (Maximum): 20A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): CR20EY-16; CR20F-16; VS-30TPS08-M3; ; Introduction Date: May 09, 2014 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763127-VS-30TPS08PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-247-3
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 50Hz
SCR Type: Standard Recovery
Family Name: VS-30TPS08
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Current - On State (It (RMS)) (Maximum): 30A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 45mA
Current - Hold (Ih) (Maximum): 100mA
Voltage - On State (Vtm) (Maximum): 1.3V
Current - On State (It (AV)) (Maximum): 20A
Current - Off State (Maximum): 500μA
Alternative Parts (Cross-Reference): CR20EY-16; CR20F-16; VS-30TPS08-M3; ;
Introduction Date: May 09, 2014
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs 20A 800V SCR, TO-247AC

SCRs 20A 800V SCR, TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-30TPS08PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-30TPS08PBF
Discrete Semiconductor Products - Thyristors - SCRs VS-30TPS08PBF
SCR 800V 30A TO247AC

SCR 800V 30A TO247AC

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 763127-VS-30TPS08PBF VS-30TPS08PBF VS-30TPS08PBF
Product Name SCRs - Single - VS-30TPS08PBF SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Thyristor Diode Module, 400V, 20A; Scr Module Type Sensata/crydom - 73M3216 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
3 suppliers