Zilog Discrete Semiconductor Products Thyristors SCRs - Modules VVZF70-16IO7

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Thyristors SCRs - Modules Package: Box Product Status: Obsolete Structure: Bridge, 3-Phase - SCRs/Diodes Number of SCRs, Diodes: 3 SCRs, 3 Diodes Voltage - Off State: 1.6 kV Current - On State (It (AV)) (Max): 70 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Thyristors SCRs - Modules Package: Box Product Status: Obsolete Structure: Bridge, 3-Phase - SCRs/Diodes Number of SCRs, Diodes: 3 SCRs, 3 Diodes Voltage - Off State: 1.6 kV Current - On State (It (AV)) (Max): 70 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Thyristors SCRs - Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Thyristors SCRs - Modules
Discrete Semiconductor Products Thyristors SCRs - Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Thyristors SCRs - Modules Package: Box Product Status: Obsolete Structure: Bridge, 3-Phase - SCRs/Diodes Number of SCRs, Diodes: 3 SCRs, 3 Diodes Voltage - Off State: 1.6 kV Current - On State (It (AV)) (Max): 70 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V

Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Thyristors SCRs - Modules
Package: Box
Product Status: Obsolete
Structure: Bridge, 3-Phase - SCRs/Diodes
Number of SCRs, Diodes: 3 SCRs, 3 Diodes
Voltage - Off State: 1.6 kV
Current - On State (It (AV)) (Max): 70 A
Voltage - Gate Trigger (Vgt) (Max): 1.5 V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - VVZF70-16IO7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
VVZF70-16IO7
Discrete Semiconductor Products - Thyristors - SCRs - Modules VVZF70-16IO7
RECT BRIDGE 3PH 1600V FO-T-A

RECT BRIDGE 3PH 1600V FO-T-A

Supplier's Site
Sheung Wan, Hong Kong
SCR Modules
VVZF70-16IO7
SCR Modules VVZF70-16IO7
SCR Modules 70 Amps 1600V

SCR Modules 70 Amps 1600V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number VVZF70-16IO7 VVZF70-16IO7
Product Name Discrete Semiconductor Products Thyristors SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules SCR Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827DH1400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details
SCRs - Single - 03P5J-T1-AZ - 853176-03P5J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2628357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 2200 volts
View Details