SCR 1.2KV 995A TO200AB
SCR Modules 1200 Volt 620 Amp
SCR THYRISTOR, 515A, 1.2KV TO-200AC; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:200mA; Average On State Current:515A; On State RMS Current:995A; No. of Pins:2Pins; Peak Non Repetitive Surge Current:7.95kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | VS-ST303C12LFK0 | VS-ST303C12LFK0 | 07B3396 |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCR Modules | Scr Thyristor, 515A, 1.2Kv To-200Ac; Peak Repetitive Off State Voltage Vishay |
| Thyristor Type | SCR | SCR | |
| Package Type | TO-200AB, E-PUK | ||
| VDRM | 1200 volts | ||
| IT(RMS) | 995 amps |