Vishay Intertechnology, Inc. SCRs - Single - Modules - VS-T50RIA120 VS-T50RIA120

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 796124-VS-T50RIA120 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: D-55 T-Module Mounting: Chassis Mount Voltage - Off State: 1200V Current - Non Rep. Surge 50, 60Hz (Itsm): 1310A, 1370A Structure: Single Number of SCRs, Diodes: 1 SCR Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 80A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 50A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 796124-VS-T50RIA120 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: D-55 T-Module Mounting: Chassis Mount Voltage - Off State: 1200V Current - Non Rep. Surge 50, 60Hz (Itsm): 1310A, 1370A Structure: Single Number of SCRs, Diodes: 1 SCR Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 80A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 50A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - VS-T50RIA120 - 796124-VS-T50RIA120 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - VS-T50RIA120
796124-VS-T50RIA120
SCRs - Single - Modules - VS-T50RIA120 796124-VS-T50RIA120
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 796124-VS-T50RIA120 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: D-55 T-Module Mounting: Chassis Mount Voltage - Off State: 1200V Current - Non Rep. Surge 50, 60Hz (Itsm): 1310A, 1370A Structure: Single Number of SCRs, Diodes: 1 SCR Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 80A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 50A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 796124-VS-T50RIA120
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: D-55 T-Module
Mounting: Chassis Mount
Voltage - Off State: 1200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 1310A, 1370A
Structure: Single
Number of SCRs, Diodes: 1 SCR
Categories: Discrete Semiconductor Products
Current - On State (It (RMS)) (Maximum): 80A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 100mA
Current - Hold (Ih) (Maximum): 200mA
Current - On State (It (AV)) (Maximum): 50A
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCR Modules
VS-T50RIA120
SCR Modules VS-T50RIA120
SCR Modules 1200 Volt 50 Amp

SCR Modules 1200 Volt 50 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - VS-T50RIA120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
VS-T50RIA120
Discrete Semiconductor Products - Thyristors - SCRs - Modules VS-T50RIA120
SCR PHASE CONT 1200V 50A D-55

SCR PHASE CONT 1200V 50A D-55

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 796124-VS-T50RIA120 VS-T50RIA120 VS-T50RIA120
Product Name SCRs - Single - Modules - VS-T50RIA120 SCR Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1589037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - AC16FGM-AZ - 909180-AC16FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
M50 Series High Surge Current Rectifiers - M5010022 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details