Vishay Precision Group SCRs - Single - VS-30TPS16PBF VS-30TPS16PBF

Description
Manufacturer: Vishay Win Source Part Number: 135543-VS-30TPS16PBF Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 150mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 45mA Voltage - On State (Vtm) (Max): 1.3V Current - On State (It (AV)) (Max): 20A Current - On State (It (RMS)) (Max): 30A Current - Off State (Max): 10mA Current - Non Rep. Surge 50, 60Hz (Itsm): 250A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 135543-VS-30TPS16PBF Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 150mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 45mA Voltage - On State (Vtm) (Max): 1.3V Current - On State (It (AV)) (Max): 20A Current - On State (It (RMS)) (Max): 30A Current - Off State (Max): 10mA Current - Non Rep. Surge 50, 60Hz (Itsm): 250A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-30TPS16PBF - 135543-VS-30TPS16PBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-30TPS16PBF
135543-VS-30TPS16PBF
SCRs - Single - VS-30TPS16PBF 135543-VS-30TPS16PBF
Manufacturer: Vishay Win Source Part Number: 135543-VS-30TPS16PBF Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 150mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 45mA Voltage - On State (Vtm) (Max): 1.3V Current - On State (It (AV)) (Max): 20A Current - On State (It (RMS)) (Max): 30A Current - Off State (Max): 10mA Current - Non Rep. Surge 50, 60Hz (Itsm): 250A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 135543-VS-30TPS16PBF
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 150mA
Voltage - Off State: 1600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 45mA
Voltage - On State (Vtm) (Max): 1.3V
Current - On State (It (AV)) (Max): 20A
Current - On State (It (RMS)) (Max): 30A
Current - Off State (Max): 10mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A @ 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-247AC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-30TPS16PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-30TPS16PBF
Discrete Semiconductor Products - Thyristors - SCRs VS-30TPS16PBF
SCR 1.6KV 30A TO247AC

SCR 1.6KV 30A TO247AC

Supplier's Site
SCRs 1600 Volt 30 Amp

SCRs 1600 Volt 30 Amp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number 135543-VS-30TPS16PBF VS-30TPS16PBF VS-30TPS16PBF
Product Name SCRs - Single - VS-30TPS16PBF Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD250N14KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B524-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details