Vishay Intertechnology, Inc. SCRs - Single - Modules - VS-P401W VS-P401W

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791139-VS-P401W Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-PACE-PAK Mounting: Chassis Mount Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 385A, 400A Family Name: VS-P401 Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 40A (DC) Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Alternative Parts (Cross-Reference): L521F; L531F; L511F; SKBZ 28/04; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791139-VS-P401W Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-PACE-PAK Mounting: Chassis Mount Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 385A, 400A Family Name: VS-P401 Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 40A (DC) Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Alternative Parts (Cross-Reference): L521F; L531F; L511F; SKBZ 28/04; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - VS-P401W - 791139-VS-P401W - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - VS-P401W
791139-VS-P401W
SCRs - Single - Modules - VS-P401W 791139-VS-P401W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791139-VS-P401W Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-PACE-PAK Mounting: Chassis Mount Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 385A, 400A Family Name: VS-P401 Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 40A (DC) Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Alternative Parts (Cross-Reference): L521F; L531F; L511F; SKBZ 28/04; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791139-VS-P401W
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-PACE-PAK
Mounting: Chassis Mount
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 385A, 400A
Family Name: VS-P401
Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1)
Number of SCRs, Diodes: 2 SCRs, 2 Diodes
Categories: Discrete Semiconductor Products
Current - On State (It (RMS)) (Maximum): 40A (DC)
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 60mA
Current - Hold (Ih) (Maximum): 130mA
Alternative Parts (Cross-Reference): L521F; L531F; L511F; SKBZ 28/04;
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCR Modules
VS-P401W
SCR Modules VS-P401W
SCR Modules 400 Volt 40 Amp

SCR Modules 400 Volt 40 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - VS-P401W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
VS-P401W
Discrete Semiconductor Products - Thyristors - SCRs - Modules VS-P401W
SCR HY-BRIDGE 400V 40A PACE-PAK

SCR HY-BRIDGE 400V 40A PACE-PAK

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 791139-VS-P401W VS-P401W VS-P401W
Product Name SCRs - Single - Modules - VS-P401W SCR Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT150N26KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2600 volts
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details