Vishay Precision Group SCRs - Single - Modules - VS-P102KW VS-P102KW

Description
Manufacturer: Vishay Win Source Part Number: 1101147-VS-P102KW Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 130mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 60mA Current - On State (It (RMS)) (Max): 25A (DC) Current - Non Rep. Surge 50, 60Hz (Itsm): 357A, 375A Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: 8-PACE-PAK Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1101147-VS-P102KW Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 130mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 60mA Current - On State (It (RMS)) (Max): 25A (DC) Current - Non Rep. Surge 50, 60Hz (Itsm): 357A, 375A Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: 8-PACE-PAK Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - VS-P102KW - 1101147-VS-P102KW - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - VS-P102KW
1101147-VS-P102KW
SCRs - Single - Modules - VS-P102KW 1101147-VS-P102KW
Manufacturer: Vishay Win Source Part Number: 1101147-VS-P102KW Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 130mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 60mA Current - On State (It (RMS)) (Max): 25A (DC) Current - Non Rep. Surge 50, 60Hz (Itsm): 357A, 375A Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: 8-PACE-PAK Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1101147-VS-P102KW
Packaging: Bulk
Mounting: Chassis Mount
Current - Hold (Ih) (Max): 130mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 60mA
Current - On State (It (RMS)) (Max): 25A (DC)
Current - Non Rep. Surge 50, 60Hz (Itsm): 357A, 375A
Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1)
Number of SCRs, Diodes: 2 SCRs, 2 Diodes
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Dimension: 8-PACE-PAK
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - VS-P102KW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
VS-P102KW
Discrete Semiconductor Products - Thyristors - SCRs - Modules VS-P102KW
SCR HY-BRIDGE 600V 25A PACE-PAK

SCR HY-BRIDGE 600V 25A PACE-PAK

Supplier's Site
Sheung Wan, Hong Kong
SCR Modules
VS-P102KW
SCR Modules VS-P102KW
SCR Modules 600 Volt 25 Amp

SCR Modules 600 Volt 25 Amp

Buy Now Datasheet
Scr Thyristor, 25A, 600V, D-19; Scr Module Type Vishay - 08F3137 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 25A, 600V, D-19; Scr Module Type Vishay
08F3137
Scr Thyristor, 25A, 600V, D-19; Scr Module Type Vishay 08F3137
SCR THYRISTOR, 25A, 600V, D-19; SCR Module Type:Bridge Rectifier, Single Phase - SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:60mA; Average Forward Current:25A; On State RMS Current:-; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 25A, 600V, D-19; SCR Module Type:Bridge Rectifier, Single Phase - SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:60mA; Average Forward Current:25A; On State RMS Current:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1101147-VS-P102KW VS-P102KW VS-P102KW 08F3137
Product Name SCRs - Single - Modules - VS-P102KW Discrete Semiconductor Products - Thyristors - SCRs - Modules SCR Modules Scr Thyristor, 25A, 600V, D-19; Scr Module Type Vishay
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B564SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T590N18TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details