Vishay Precision Group Discrete Semiconductor Products Thyristors SCRs - Modules VS-P105W

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay General Semiconductor - Diodes Division Category: Discrete Semiconductor Products Thyristors SCRs - Modules Package: Bulk Product Status: Active Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 60 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 357A, 375A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay General Semiconductor - Diodes Division Category: Discrete Semiconductor Products Thyristors SCRs - Modules Package: Bulk Product Status: Active Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 60 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 357A, 375A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Thyristors SCRs - Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Thyristors SCRs - Modules
Discrete Semiconductor Products Thyristors SCRs - Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay General Semiconductor - Diodes Division Category: Discrete Semiconductor Products Thyristors SCRs - Modules Package: Bulk Product Status: Active Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 60 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 357A, 375A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products Thyristors SCRs - Modules
Package: Bulk
Product Status: Active
Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1)
Number of SCRs, Diodes: 2 SCRs, 2 Diodes
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 60 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 357A, 375A

Buy Now Datasheet
Sheung Wan, Hong Kong
SCR Modules
VS-P105W
SCR Modules VS-P105W
SCR Modules 1200 Volt 25 Amp

SCR Modules 1200 Volt 25 Amp

Buy Now Datasheet
Thyristor Diode Module 25A 1.2Kv D-19; Scr Module Type Vishay - 97K8130 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module 25A 1.2Kv D-19; Scr Module Type Vishay
97K8130
Thyristor Diode Module 25A 1.2Kv D-19; Scr Module Type Vishay 97K8130
THYRISTOR DIODE MODULE 25A 1.2KV D-19; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:60mA; Average Forward Current:25A; On State RMS Current:- RoHS Compliant: Yes

THYRISTOR DIODE MODULE 25A 1.2KV D-19; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:60mA; Average Forward Current:25A; On State RMS Current:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - VS-P105W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
VS-P105W
Discrete Semiconductor Products - Thyristors - SCRs - Modules VS-P105W
SCR HY-BRIDGE 1200V 25A PACE-PAK

SCR HY-BRIDGE 1200V 25A PACE-PAK

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number VS-P105W 97K8130 VS-P105W
Product Name Discrete Semiconductor Products Thyristors SCRs - Modules SCR Modules Thyristor Diode Module 25A 1.2Kv D-19; Scr Module Type Vishay Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B554SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1190N12TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 1800 volts
View Details