Vishay Precision Group Thyristors VS-P102W

Description
Thyristor SCR Module 25A 600V
Request a Quote Datasheet
Description
Thyristor SCR Module 25A 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - 7005601P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7005601P
Thyristors 7005601P
Thyristor SCR Module 25A 600V

Thyristor SCR Module 25A 600V

Supplier's Site
Thyristors - 7005601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7005601
Thyristors 7005601
Thyristor SCR Module 25A 600V

Thyristor SCR Module 25A 600V

Supplier's Site
Thyristors - 1652945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1652945
Thyristors 1652945
Thyristor SCR Module 25A 600V

Thyristor SCR Module 25A 600V

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1230251-VS-P102W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1230251-VS-P102W
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1230251-VS-P102W
Win Source Part Number: 1230251-VS-P102W Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 10 Current - Hold (Ih) (Max): 130 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 60 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 357A, 375A Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Mounting Type: Chassis Mount Package / Case: 8-PACE-PAK Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): VS-P102W.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSP102W-ND,VS-P102W- ND,P102W,VSP102W Base Product Number: P102

Win Source Part Number: 1230251-VS-P102W
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Package: Bulk
Standard Package: 10
Current - Hold (Ih) (Max): 130 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 60 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 357A, 375A
Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1)
Number of SCRs, Diodes: 2 SCRs, 2 Diodes
Mounting Type: Chassis Mount
Package / Case: 8-PACE-PAK
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): VS-P102W.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VSP102W-ND,VS-P102W-ND,P102W,VSP102W
Base Product Number: P102

Buy Now Datasheet
Scr Thyristor, 25A, 600V, D-19; Scr Module Type Vishay - 08F3138 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 25A, 600V, D-19; Scr Module Type Vishay
08F3138
Scr Thyristor, 25A, 600V, D-19; Scr Module Type Vishay 08F3138
SCR THYRISTOR, 25A, 600V, D-19; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:60mA; Average Forward Current:25A; On State RMS Current:- RoHS Compliant: Yes

SCR THYRISTOR, 25A, 600V, D-19; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:60mA; Average Forward Current:25A; On State RMS Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thyristor, 600 V, 60 Ma, 25 A, Module, 6 Rohs Compliant Vishay - 97K8129 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600 V, 60 Ma, 25 A, Module, 6 Rohs Compliant Vishay
97K8129
Thyristor, 600 V, 60 Ma, 25 A, Module, 6 Rohs Compliant Vishay 97K8129
Thyristor, 600 V, 60 mA, 25 A, Module, 6 RoHS Compliant: Yes

Thyristor, 600 V, 60 mA, 25 A, Module, 6 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - VS-P102W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
VS-P102W
Discrete Semiconductor Products - Thyristors - SCRs - Modules VS-P102W
SCR HY-BRIDGE 600V 25A PACE-PAK

SCR HY-BRIDGE 600V 25A PACE-PAK

Supplier's Site
Sheung Wan, Hong Kong
SCR Modules
VS-P102W
SCR Modules VS-P102W
SCR Modules 600 Volt 25 Amp

SCR Modules 600 Volt 25 Amp

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 7005601P 7005601 1230251-VS-P102W 08F3138 VS-P102W VS-P102W
Product Name Thyristors Thyristors Discrete Semiconductor Products - Thyristors - SCRs - Modules Scr Thyristor, 25A, 600V, D-19; Scr Module Type Vishay Discrete Semiconductor Products - Thyristors - SCRs - Modules SCR Modules
Pin Count 6 6
Standards and Certifications RoHS RoHS RoHS
Thyristor Type Scr module SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - MOC3032SM - 885521-MOC3032SM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2180N16TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AD
VDRM 1800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B513-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details