Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763128-VS-30TPS12PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-247-3
Voltage - Off State: 1200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 50Hz
SCR Type: Standard Recovery
Family Name: VS-30TPS12
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Current - On State (It (RMS)) (Maximum): 30A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 45mA
Current - Hold (Ih) (Maximum): 100mA
Voltage - On State (Vtm) (Maximum): 1.3V
Current - On State (It (AV)) (Maximum): 20A
Current - Off State (Maximum): 500μA
Alternative Parts (Cross-Reference): R20F-24; VS-30TPS12-M3; ;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
SCR 1.2KV 30A TO247AC
SCR THYRISTOR, 20A, 1.2KV, TO-247AC; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:45mA; Average On State Current:20A; On State RMS Current:30A; Thyristor Case Style:TO-247AC; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 763128-VS-30TPS12PBF | VS-30TPS12PBF | VS-30TPS12PBF | 30K6027 |
| Product Name | SCRs - Single - VS-30TPS12PBF | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 20A, 1.2Kv, To-247Ac; Peak Repetitive Off State Voltage Vishay |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-247-3 | TO-247-3 | TO-247AC | |
| VDRM | 1200 volts | 1200 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |