STMicroelectronics, Inc. SCRs - Single - X0203NN 5AA4 X0203NN 5AA4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799367-X0203NN 5AA4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A, 25A SCR Type: Sensitive Gate Part Status: Obsolete(EOL) Family Name: X0203NN Categories: Discrete Semiconductor Products Manufacturer Package: SOT-223 Current - On State (It (RMS)) (Maximum): 1.25A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.45V Current - On State (It (AV)) (Maximum): 800mA Current - Off State (Maximum): 5μA Alternative Parts (Cross-Reference): FS0203NN00RB; FS0201NN00RB ; FS0204NN00RB; FS0202NN00RB ; Introduction Date: June 29, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799367-X0203NN 5AA4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A, 25A SCR Type: Sensitive Gate Part Status: Obsolete(EOL) Family Name: X0203NN Categories: Discrete Semiconductor Products Manufacturer Package: SOT-223 Current - On State (It (RMS)) (Maximum): 1.25A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.45V Current - On State (It (AV)) (Maximum): 800mA Current - Off State (Maximum): 5μA Alternative Parts (Cross-Reference): FS0203NN00RB; FS0201NN00RB ; FS0204NN00RB; FS0202NN00RB ; Introduction Date: June 29, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - X0203NN 5AA4 - 799367-X0203NN 5AA4 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - X0203NN 5AA4
799367-X0203NN 5AA4
SCRs - Single - X0203NN 5AA4 799367-X0203NN 5AA4
Manufacturer: STMicroelectronics Win Source Part Number: 799367-X0203NN 5AA4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A, 25A SCR Type: Sensitive Gate Part Status: Obsolete(EOL) Family Name: X0203NN Categories: Discrete Semiconductor Products Manufacturer Package: SOT-223 Current - On State (It (RMS)) (Maximum): 1.25A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.45V Current - On State (It (AV)) (Maximum): 800mA Current - Off State (Maximum): 5μA Alternative Parts (Cross-Reference): FS0203NN00RB; FS0201NN00RB ; FS0204NN00RB; FS0202NN00RB ; Introduction Date: June 29, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799367-X0203NN 5AA4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A, 25A
SCR Type: Sensitive Gate
Part Status: Obsolete(EOL)
Family Name: X0203NN
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-223
Current - On State (It (RMS)) (Maximum): 1.25A
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.45V
Current - On State (It (AV)) (Maximum): 800mA
Current - Off State (Maximum): 5μA
Alternative Parts (Cross-Reference): FS0203NN00RB; FS0201NN00RB ; FS0204NN00RB; FS0202NN00RB ;
Introduction Date: June 29, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - X0203NN 5AA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
X0203NN 5AA4
Discrete Semiconductor Products - Thyristors - SCRs X0203NN 5AA4
SCR 800V 1.25A SOT223

SCR 800V 1.25A SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 799367-X0203NN 5AA4 X0203NN 5AA4
Product Name SCRs - Single - X0203NN 5AA4 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT251N16KOFAHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details