Vishay Precision Group Thyristors VS-P405W

Description
Thyristor SCR Module 40A 1.2KV
Request a Quote Datasheet
Description
Thyristor SCR Module 40A 1.2KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - 7005620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7005620
Thyristors 7005620
Thyristor SCR Module 40A 1.2KV

Thyristor SCR Module 40A 1.2KV

Supplier's Site
Thyristors - 7005620P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7005620P
Thyristors 7005620P
Thyristor SCR Module 40A 1.2KV

Thyristor SCR Module 40A 1.2KV

Supplier's Site
Thyristors - 1652948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1652948
Thyristors 1652948
Thyristor SCR Module 40A 1.2KV

Thyristor SCR Module 40A 1.2KV

Supplier's Site
SCRs - Single - Modules - VS-P405W - 791141-VS-P405W - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - VS-P405W
791141-VS-P405W
SCRs - Single - Modules - VS-P405W 791141-VS-P405W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791141-VS-P405W Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-PACE-PAK Mounting: Chassis Mount Voltage - Off State: 1200V Current - Non Rep. Surge 50, 60Hz (Itsm): 385A, 400A Family Name: VS-P405 Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 40A (DC) Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Alternative Parts (Cross-Reference): L524F; SKBZ 28/14; SKBH 28/12; L514F ; Introduction Date: April 06, 2014 ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791141-VS-P405W
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-PACE-PAK
Mounting: Chassis Mount
Voltage - Off State: 1200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 385A, 400A
Family Name: VS-P405
Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1)
Number of SCRs, Diodes: 2 SCRs, 2 Diodes
Categories: Discrete Semiconductor Products
Current - On State (It (RMS)) (Maximum): 40A (DC)
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 60mA
Current - Hold (Ih) (Maximum): 130mA
Alternative Parts (Cross-Reference): L524F; SKBZ 28/14; SKBH 28/12; L514F ;
Introduction Date: April 06, 2014
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - VS-P405W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
VS-P405W
Discrete Semiconductor Products - Thyristors - SCRs - Modules VS-P405W
SCR HY-BRIDGE 1200V 40A PACE-PAK

SCR HY-BRIDGE 1200V 40A PACE-PAK

Supplier's Site
Sheung Wan, Hong Kong
SCR Modules
VS-P405W
SCR Modules VS-P405W
SCR Modules 1200 Volt 40 Amp

SCR Modules 1200 Volt 40 Amp

Buy Now Datasheet
Thyristor Diode Module, 40A, 1.2Kv; Scr Module Type Vishay - 97K8154 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module, 40A, 1.2Kv; Scr Module Type Vishay
97K8154
Thyristor Diode Module, 40A, 1.2Kv; Scr Module Type Vishay 97K8154
THYRISTOR DIODE MODULE, 40A, 1.2KV; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:60mA; Average Forward Current:40A; On State RMS Current:- RoHS Compliant: Yes

THYRISTOR DIODE MODULE, 40A, 1.2KV; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:60mA; Average Forward Current:40A; On State RMS Current:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 7005620 7005620P 791141-VS-P405W VS-P405W VS-P405W 97K8154
Product Name Thyristors Thyristors SCRs - Single - Modules - VS-P405W Discrete Semiconductor Products - Thyristors - SCRs - Modules SCR Modules Thyristor Diode Module, 40A, 1.2Kv; Scr Module Type Vishay
Thyristor Type Scr module SCR SCR SCR
Package Type Pace-pak 8-PACE-PAK 8-PACE-PAK
Pin Count 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1589037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Optoisolators - Triac, SCR Output - BRT12F-X007 - 864616-BRT12F-X007 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B634-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details