Vishay Precision Group SCRs - Single - VS-40TPS08APBF VS-40TPS08APBF

Description
Manufacturer: Vishay Win Source Part Number: 130351-VS-40TPS08APB F Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 150mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 2.5V Current - Gate Trigger (Igt) (Max): 150mA Voltage - On State (Vtm) (Max): 1.85V Current - On State (It (AV)) (Max): 35A Current - On State (It (RMS)) (Max): 55A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 600A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 130351-VS-40TPS08APB F Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 150mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 2.5V Current - Gate Trigger (Igt) (Max): 150mA Voltage - On State (Vtm) (Max): 1.85V Current - On State (It (AV)) (Max): 35A Current - On State (It (RMS)) (Max): 55A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 600A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-40TPS08APBF - 130351-VS-40TPS08APBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-40TPS08APBF
130351-VS-40TPS08APBF
SCRs - Single - VS-40TPS08APBF 130351-VS-40TPS08APBF
Manufacturer: Vishay Win Source Part Number: 130351-VS-40TPS08APB F Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 150mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 2.5V Current - Gate Trigger (Igt) (Max): 150mA Voltage - On State (Vtm) (Max): 1.85V Current - On State (It (AV)) (Max): 35A Current - On State (It (RMS)) (Max): 55A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 600A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 130351-VS-40TPS08APBF
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 150mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 2.5V
Current - Gate Trigger (Igt) (Max): 150mA
Voltage - On State (Vtm) (Max): 1.85V
Current - On State (It (AV)) (Max): 35A
Current - On State (It (RMS)) (Max): 55A
Current - Off State (Max): 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 600A @ 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-247AC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs 35A 800V PH CONT SCR TO247AC

SCRs 35A 800V PH CONT SCR TO247AC

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-40TPS08APBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-40TPS08APBF
Discrete Semiconductor Products - Thyristors - SCRs VS-40TPS08APBF
SCR 800V 55A TO247AC

SCR 800V 55A TO247AC

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 130351-VS-40TPS08APBF VS-40TPS08APBF VS-40TPS08APBF
Product Name SCRs - Single - VS-40TPS08APBF SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details
Triacs - BCR8PM-12LA-A8 - 913122-BCR8PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD140N18KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2200 volts
View Details
Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details