Vishay VS-VSKT162/16PBF Thyristor Module
Vishay VS-VSKT162/16PBF Thyristor Module
Vishay VS-VSKT162/16PBF Thyristor Module
MODULE THYRISTOR 160A INT-A-PAK
SCR Modules 1600 Volt 160 Amp
THYRISTOR MODULE, 160A, 1600V, INT-A-PAK; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:160A; On State RMS Current:355A; Product Range:- RoHS Compliant: Yes
SCR MODULE, SILICON CONTROLLED RECTIFIER, 355A, 160MA, 1600V, 1600V, 2 ELEMENT, MODULE-7. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 7005068 | 7005068P | 1652784 | VS-VSKT162/16PBF | VS-VSKT162/16PBF | 97K2330 | 25459473 |
| Product Name | Thyristors | Thyristors | Thyristors | Discrete Semiconductor Products - Thyristors - SCRs - Modules | SCR Modules | Thyristor Module, 160A, 1600V, Int-A-Pak; Scr Module Type Vishay | Thyristor/SCR/Triac/Diac/Alternistor |
| Thyristor Type | Scr | Igbt | SCR | SCR | SCR | ||
| Package Type | Int-a-pak | INT-A-PAK | Int-a-pak | INT-A-Pak | |||
| Pin Count | 7 | 7 | 7 | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |