Vishay VS-VSKT56/12 Thyristor Module
Vishay VS-VSKT56/12 Thyristor Module
Manufacturer: Vishay
Win Source Part Number: 938861-VS-VSKT56/12
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: SCR Module 1.2 kV 135 A Series Connection - All SCRs Chassis Mount ADD-A-PAK (3 + 4)
Package: Bulk
Package: ADD-A-PAK (3 + 4)
Mounting: Chassis Mount
Family Name: VSKT56
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
THYRISTOR MODULE, 60A, 1200V, ADD-A-PAK; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:60A; On State RMS Current:135A; Product Range:- RoHS Compliant: Yes
SCR THYRISTOR, 135A, 1.2KV, TO-240AA; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:150mA; Current It av:60A; On State RMS Current IT(rms):135A; Peak Non Rep RoHS Compliant: Yes
MODULE THYRISTOR 60A ADD-A-PAK
SCR Modules 1200 Volt 60 Amp 890 Amp IFSM
| RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 8776376 | 938861-VS-VSKT56/12 | 15R5577 | 61AC2647 | VS-VSKT56/12 | VS-VSKT56/12 |
| Product Name | Thyristors | SCRs - Single - Modules - VS-VSKT56/12 | Thyristor Module, 60A, 1200V, Add-A-Pak; Scr Module Type Vishay | Scr Thyristor, 135A, 1.2Kv, To-240Aa; Scr Module Type Vishay | Discrete Semiconductor Products - Thyristors - SCRs - Modules | SCR Modules |
| Thyristor Type | Scr, scr module | SCR | SCR | SCR | SCR | |
| Package Type | To-240aa | ADD-A-PAK (3 + 4) | ADD-A-PAK (3 + 4) | |||
| Pin Count | 7 | |||||
| Standards and Certifications | RoHS | RoHS | RoHS |