Vishay Intertechnology, Inc. SCRs - Single - Modules - VS-P101W VS-P101W

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791086-VS-P101W Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-PACE-PAK Mounting: Chassis Mount Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 357A, 375A Family Name: VS-P101W Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 25A (DC) Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791086-VS-P101W Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-PACE-PAK Mounting: Chassis Mount Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 357A, 375A Family Name: VS-P101W Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 25A (DC) Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - VS-P101W - 791086-VS-P101W - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - VS-P101W
791086-VS-P101W
SCRs - Single - Modules - VS-P101W 791086-VS-P101W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791086-VS-P101W Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-PACE-PAK Mounting: Chassis Mount Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 357A, 375A Family Name: VS-P101W Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 25A (DC) Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791086-VS-P101W
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-PACE-PAK
Mounting: Chassis Mount
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 357A, 375A
Family Name: VS-P101W
Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1)
Number of SCRs, Diodes: 2 SCRs, 2 Diodes
Categories: Discrete Semiconductor Products
Current - On State (It (RMS)) (Maximum): 25A (DC)
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 60mA
Current - Hold (Ih) (Maximum): 130mA
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCR Modules
VS-P101W
SCR Modules VS-P101W
SCR Modules 400 Volt 25 Amp

SCR Modules 400 Volt 25 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - VS-P101W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
VS-P101W
Discrete Semiconductor Products - Thyristors - SCRs - Modules VS-P101W
SCR HY-BRIDGE 400V 25A PACE-PAK

SCR HY-BRIDGE 400V 25A PACE-PAK

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 791086-VS-P101W VS-P101W VS-P101W
Product Name SCRs - Single - Modules - VS-P101W SCR Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Optoisolators - Triac, SCR Output - BRT12F-X007 - 864616-BRT12F-X007 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD570N16KOFHPSA2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details