SCR/SCR Power Module 95A 1600V ADD-A-PAK
SCR/SCR Power Module 95A 1600V ADD-A-PAK
MODULE THYRISTOR 95A ADD-A-PAK
PMOD,Dual-SCR,1600V,
THYRISTOR MODULE, 1.6KV, ADD-A-PAK; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:150mA; Current It av:95A; On State RMS Current IT(rms):210A; Product Range:- RoHS Compliant: Yes
THYRISTOR MODULE, 1.6KV, ADD-A-PAK ROHS COMPLIANT: YES
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 8776382 | VS-VSKT91/16 | VS-VSKT91/16 | 68R4238 | 64AH9133 |
| Product Name | Thyristors | Discrete Semiconductor Products - Thyristors - SCRs - Modules | VISH Standard SCR | Thyristor Module, 1.6Kv, Add-A-Pak; Scr Module Type Vishay | Thyristor Module, 1.6Kv, Add-A-Pak Rohs Compliant Vishay |
| Thyristor Type | Scr, scr module | SCR | SCR | SCR | SCR |
| Package Type | To-240aa | ADD-A-PAK (3 + 4) | |||
| Pin Count | 7 | ||||
| Standards and Certifications | RoHS | RoHS | RoHS |