Microchip Technology, Inc. Datasheets for Programmable Logic Devices (PLD)

Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
250 gate, Quarter and Low Power, Vcc 5V, Green package, Up to 16 Inputs, 8 I/Os, Electrically Erasable PLD
250 gate, Standard power, Vcc 5V, Green package, Up to 16 Inputs, 8 I/Os, electrically erasable PLD
250 gate, Zero power, Vcc-5V, Green package, Up to 16 Inputs, 8 I/Os, electrically erasable PLD
A high-performance CMOS (electrically-erasab le) complex programmable logic device (CPLD) that uses Atmel's proven electrically-erasabl e technology. The Microchip's "750" architecture is twice as powerful as most other 24-pin programmable...
A high-performance EECMOS programmable logic device (PLD) based on Atmel's proven electrically erasable flash memory technology. The device supports The device supports speeds down to 10 ns and offers a...
A high-performance EECMOS programmable logic device (PLD) based on Atmel's proven electrically erasable flash memory technology. The device supports The device supports speeds down to 5ns and offers a 100...
A high-performance electrically erasable CMOS programmable logic device (PLD) with proven Microchip electrically erasable flash memory. The device supports speeds down to 12ns with zero standby power dissipation. All speed...
A high-performance electrically erasable CMOS programmable logic device (PLD) with proven Microchip electrically erasable flash memory. The device supports speeds down to 5ns and power dissipation as low as 10??A...
A high-performance electrically erasable CMOS programmable logic device (PLD) with proven Microchip electrically erasable flash memory. The device supports speeds down to 7.5ns and power dissipation as low as 10TmA.
A high-performance, high-density complex programmable logic device (CPLD) that uses Atmel's proven electrically-erasabl e memory technology. With 128 logic macrocells and up to 84 inputs, it easily integrates logic from...
A high-performance, high-density, complex programmable logic device (CPLD) that uses Atmel's proven electrically-erasabl e memory technology. With 128 logic macrocells and up to 84 inputs, it easily integrates logic from...
Highest-density PLD available in a 44-pin surface mount package. A fully-connected logic array and flexible macrocell structure make it easy to obtain high gate utilization. This high-performance CMOS programmable logic...
Low Power, Vcc-3.3V, 128 MC, ISP, Fully Green CPLD
Low Power, Vcc-5V, 128 MC, ISP, Fully Green CPLD
Low voltage, Vcc-3.3V, 128 MC, ISP, Fully Green CPLD
The high-performance CMOS programmable logic device (PLD) with proven Microchip electrically erasable flash memory supports speeds down to 25ns. All speed ranges are specified over the 3.0V to 5.5V range...
This high-performance CMOS complex programmable logic device (CPLD) uses Atmel's proven electrically erasable technology. It is twice as powerful as most other 24-pin PLDs. Increased product terms, sum terms, flip-flops,...

<< Prev Next >>