Microchip Technology, Inc. PLDs (Programmable Logic Device) ATF22LV10C-10JU

Description
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLDs (Programmable Logic Device) - ATF22LV10C-10JU-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF22LV10C-10JU-ND
PLDs (Programmable Logic Device) ATF22LV10C-10JU-ND
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
FPGA Programmable Logic Device - 719-ATF22LV10C-10JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF22LV10C-10JU
FPGA Programmable Logic Device 719-ATF22LV10C-10JU
IC PLD 10MC 10NS 28PLCC Product overview: ATF22LV10C-10JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10C-10JU can be used for catalog matching and distributor lookup.

IC PLD 10MC 10NS 28PLCC Product overview: ATF22LV10C-10JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10C-10JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10C-10JU - 079160-ATF22LV10C-10JU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10C-10JU
079160-ATF22LV10C-10JU
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10C-10JU 079160-ATF22LV10C-10JU
Manufacturer: Microchip Technology Win Source Part Number: 079160-ATF22LV10C-10 JU Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 3.3V Programmable Type: EE PLD Number of Macrocells: 10 Categories: Integrated Circuits Status: Active Case / Package: 28-PLCC (11.51x11.51) Speed(Frequency): 10ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079160-ATF22LV10C-10JU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 3.3V
Programmable Type: EE PLD
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Active
Case / Package: 28-PLCC (11.51x11.51)
Speed(Frequency): 10ns
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
SPLD - Simple Programmable Logic Devices
ATF22LV10C-10JU
SPLD - Simple Programmable Logic Devices ATF22LV10C-10JU
SPLD - Simple Programmable Logic Devices 500 GATE STANDARD POWER 3.3V - 10NS

SPLD - Simple Programmable Logic Devices 500 GATE STANDARD POWER 3.3V - 10NS

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - ATF22LV10C-10JU - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF22LV10C-10JU
Embedded - PLDs (Programmable Logic Device) ATF22LV10C-10JU
IC PLD 10MC 10NS 28PLCC

IC PLD 10MC 10NS 28PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF22LV10C-10JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF22LV10C-10JU
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF22LV10C-10JU
IC PLD 10MC 10NS 28PLCC

IC PLD 10MC 10NS 28PLCC

Supplier's Site
Spld Logic Eepld, 10Ns, 10 Macrocells, Plcc-28; Propagation Delay Microchip - 68T2441 - Newark, An Avnet Company
Chicago, IL, United States
Spld Logic Eepld, 10Ns, 10 Macrocells, Plcc-28; Propagation Delay Microchip
68T2441
Spld Logic Eepld, 10Ns, 10 Macrocells, Plcc-28; Propagation Delay Microchip 68T2441
SPLD LOGIC EEPLD, 10NS, 10 MACROCELLS, PLCC-28; Propagation Delay:10ns; No. of I/O s:10I/O s; Frequency:83.3MHz; Supply Current Max:90mA; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes

SPLD LOGIC EEPLD, 10NS, 10 MACROCELLS, PLCC-28; Propagation Delay:10ns; No. of I/O s:10I/O s; Frequency:83.3MHz; Supply Current Max:90mA; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Spld, 10 I/o, Lcc-28 Rohs Compliant Microchip - 65AH3808 - Newark, An Avnet Company
Chicago, IL, United States
Spld, 10 I/o, Lcc-28 Rohs Compliant Microchip
65AH3808
Spld, 10 I/o, Lcc-28 Rohs Compliant Microchip 65AH3808
SPLD, 10 I/O, LCC-28 ROHS COMPLIANT: YES

SPLD, 10 I/O, LCC-28 ROHS COMPLIANT: YES

Supplier's Site
PLDs (Programmable Logic Device) - ATF22LV10C-10JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF22LV10C-10JU
PLDs (Programmable Logic Device) ATF22LV10C-10JU
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number ATF22LV10C-10JU-ND 719-ATF22LV10C-10JU 079160-ATF22LV10C-10JU ATF22LV10C-10JU ATF22LV10C-10JU ATF22LV10C-10JU 68T2441 65AH3808 ATF22LV10C-10JU
Product Name PLDs (Programmable Logic Device) FPGA Programmable Logic Device Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10C-10JU SPLD - Simple Programmable Logic Devices Embedded - PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Spld Logic Eepld, 10Ns, 10 Macrocells, Plcc-28; Propagation Delay Microchip Spld, 10 I/o, Lcc-28 Rohs Compliant Microchip PLDs (Programmable Logic Device)
Package Type Other; 28-LCC (J-Lead) Other; Tube PLCC; Other; 28-PLCC (11.51x11.51) Other; 28-LCC (J-Lead) Other; LCC Other; 28-LCC (J-Lead)
Pins 28 28 28
Internal Frequency 83.3 MHz 83.3 MHz
User I/Os 10 pins 10 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details