Microchip Technology, Inc. PLDs (Programmable Logic Device) ATF22V10CZ-12XC

Description
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP
Request a Quote Datasheet
Description
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLDs (Programmable Logic Device) - ATF22V10CZ-12XC-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF22V10CZ-12XC-ND
PLDs (Programmable Logic Device) ATF22V10CZ-12XC-ND
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP

Buy Now Datasheet
FPGA Programmable Logic Device - 719-ATF22V10CZ-12XC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF22V10CZ-12XC
FPGA Programmable Logic Device 719-ATF22V10CZ-12XC
IC PLD 10MC 12NS 24TSSOP Product overview: ATF22V10CZ-12XC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10CZ-12XC can be used for catalog matching and distributor lookup.

IC PLD 10MC 12NS 24TSSOP Product overview: ATF22V10CZ-12XC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10CZ-12XC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CZ-12XC - 912070-ATF22V10CZ-12XC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CZ-12XC
912070-ATF22V10CZ-12XC
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CZ-12XC 912070-ATF22V10CZ-12XC
Manufacturer: Microchip Technology Win Source Part Number: 912070-ATF22V10CZ-12 XC Series: 22V10 Features: series Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP Speed: 12 ns Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ATF22V10C Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912070-ATF22V10CZ-12XC
Series: 22V10
Features: series Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP
Speed: 12 ns
Package: Tube
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATF22V10C
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF22V10CZ-12XC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF22V10CZ-12XC
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF22V10CZ-12XC
IC PLD 10MC 12NS 24TSSOP

IC PLD 10MC 12NS 24TSSOP

Supplier's Site
PLDs (Programmable Logic Device) - ATF22V10CZ-12XC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF22V10CZ-12XC
PLDs (Programmable Logic Device) ATF22V10CZ-12XC
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - ATF22V10CZ-12XC - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF22V10CZ-12XC
Embedded - PLDs (Programmable Logic Device) ATF22V10CZ-12XC
IC PLD 10MC 12NS 24TSSOP

IC PLD 10MC 12NS 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number ATF22V10CZ-12XC-ND 719-ATF22V10CZ-12XC 912070-ATF22V10CZ-12XC ATF22V10CZ-12XC ATF22V10CZ-12XC ATF22V10CZ-12XC
Product Name PLDs (Programmable Logic Device) FPGA Programmable Logic Device Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CZ-12XC Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device)
Package Type TSSOP; Other; "24-TSSOP (0.173"", 4.40mm Width)" Other; Tube SOP; SSOP; TSSOP; Other; 24-TSSOP SSOP SOP; SSOP; TSSOP; Other; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data