Manufacturer: Microchip Technology
Win Source Part Number: 912305-AX1000-1FG484
Series: Axcelerator
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 317 165888 484-BGA
Package: 484-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 317
Family Name: AX1000
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA (23x23)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 317 I/O 484FBGA Product overview: AX1000-1FG484M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX1000-1FG484M can be used for catalog matching and distributor lookup.
Axcelerator Field Programmable Gate Array (FPGA) IC 317 165888 484-BGA
IC FPGA 317 I/O 484FBGA
IC FPGA 317 I/O 484FBGA
Axcelerator Field Programmable Gate Array (FPGA) IC 317 165888 484-BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 912305-AX1000-1FG484M | 696-AX1000-1FG484M | AX1000-1FG484M-ND | AX1000-1FG484M | AX1000-1FG484M | AX1000-1FG484M |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-1FG484M | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-FPBGA (23x23) | Other; Tray | Other; 484-BGA | Other; 484-BGA | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| System Gates | 1.00E6 | 1.00E6 | 1.00E6 | |||
| Registers | 12096 | |||||
| Pins | 484 | 484 |