22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP
IC PLD 10MC 10NS 24TSSOP Product overview: ATF22LV10C-10XU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10C-10XU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149218-ATF22LV10C-1
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
SPLD LOGIC EEPLD, 10NS, 10 MACROCELLS, TSSOP-24; Propagation Delay:10ns; No. of I/O s:10I/O s; Frequency:83.3MHz; Supply Current Max:90mA; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC PLD 10MC 10NS 24TSSOP
SPLD - Simple Programmable Logic Devices EEPLD 500GATE STDPWR 3.3V 10NS IND TEMP
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP
IC PLD 10MC 10NS 24TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | ATF22LV10C-10XU-ND | 719-ATF22LV10C-10XU | 1149218-ATF22LV10C-10XU | 68T2444 | ATF22LV10C-10XU | ATF22LV10C-10XU | ATF22LV10C-10XU | ATF22LV10C-10XU |
| Product Name | PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10C-10XU | Spld Logic Eepld, 10Ns, 10 Macrocells, Tssop-24; Propagation Delay Microchip | Embedded - PLDs (Programmable Logic Device) | SPLD - Simple Programmable Logic Devices | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | TSSOP; Other; "24-TSSOP (0.173"", 4.40mm Width)" | Other; Tube | Other; TSSOP | SOP; SSOP; TSSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | SSOP | |||
| Pins | 24 | 24 | ||||||
| Internal Frequency | 83.3 MHz | 83.3 MHz | ||||||
| User I/Os | 10 pins | 10 pins |