Microchip Technology, Inc. FPGA Programmable Logic Device ATF22V10C-5JX

Description
IC PLD 10MC 5NS 28PLCC Product overview: ATF22V10C-5JX from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-5JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLD 10MC 5NS 28PLCC Product overview: ATF22V10C-5JX from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-5JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 719-ATF22V10C-5JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF22V10C-5JX
FPGA Programmable Logic Device 719-ATF22V10C-5JX
IC PLD 10MC 5NS 28PLCC Product overview: ATF22V10C-5JX from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-5JX can be used for catalog matching and distributor lookup.

IC PLD 10MC 5NS 28PLCC Product overview: ATF22V10C-5JX from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-5JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - ATF22V10C-5JX-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF22V10C-5JX-ND
PLDs (Programmable Logic Device) ATF22V10C-5JX-ND
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
Spld Logic Eepld, 5Ns, 10 Macrocells, Plcc-28; Propagation Delay Microchip - 68T2463 - Newark, An Avnet Company
Chicago, IL, United States
Spld Logic Eepld, 5Ns, 10 Macrocells, Plcc-28; Propagation Delay Microchip
68T2463
Spld Logic Eepld, 5Ns, 10 Macrocells, Plcc-28; Propagation Delay Microchip 68T2463
SPLD LOGIC EEPLD, 5NS, 10 MACROCELLS, PLCC-28; Propagation Delay:5ns; No. of I/O s:10I/O s; Frequency:166MHz; Supply Current Max:130mA; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

SPLD LOGIC EEPLD, 5NS, 10 MACROCELLS, PLCC-28; Propagation Delay:5ns; No. of I/O s:10I/O s; Frequency:166MHz; Supply Current Max:130mA; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-5JX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF22V10C-5JX
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF22V10C-5JX
IC PLD 10MC 5NS 28PLCC

IC PLD 10MC 5NS 28PLCC

Supplier's Site
Sheung Wan, Hong Kong
EEPLD - Electronically Erasable Programmable Logic Devices
ATF22V10C-5JX
EEPLD - Electronically Erasable Programmable Logic Devices ATF22V10C-5JX
EEPLD - Electronically Erasable Programmable Logic Devices 500 GATE SPLD 5V 5NS

EEPLD - Electronically Erasable Programmable Logic Devices 500 GATE SPLD 5V 5NS

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF22V10C-5JX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF22V10C-5JX
PLDs (Programmable Logic Device) ATF22V10C-5JX
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF22V10C-5JX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF22V10C-5JX
PLDs (Programmable Logic Device) ATF22V10C-5JX
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - ATF22V10C-5JX - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF22V10C-5JX
Embedded - PLDs (Programmable Logic Device) ATF22V10C-5JX
IC PLD 10MC 5NS 28PLCC

IC PLD 10MC 5NS 28PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 719-ATF22V10C-5JX ATF22V10C-5JX-ND 68T2463 ATF22V10C-5JX ATF22V10C-5JX ATF22V10C-5JX ATF22V10C-5JX
Product Name FPGA Programmable Logic Device PLDs (Programmable Logic Device) Spld Logic Eepld, 5Ns, 10 Macrocells, Plcc-28; Propagation Delay Microchip Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) EEPLD - Electronically Erasable Programmable Logic Devices PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device)
Package Type Other; Tube Other; 28-LCC (J-Lead) Other; LCC Other; 28-LCC (J-Lead) Other; 28-LCC (J-Lead)
Pins 28 28 28
Internal Frequency 166 MHz 166 MHz
Operating Temperature 0 C (32 F)
Propagation Delay 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C9 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details