22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)
IC PLD 10MC 15NS 28PLCC Product overview: ATF22V10CQ-15JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10CQ-15JU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 862318-ATF22V10CQ-15
Series: 22V10
Features: series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Speed: 15 ns
Package: 28-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Family Name: ATF22V10
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 38
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)
SPLD LOGIC EEPLD, 15NS, 10 MACROCELLS, PLCC-28; Propagation Delay:15ns; No. of I/O s:10I/O s; Frequency:83.3MHz; Supply Current Max:70mA; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC PLD 10MC 15NS 28PLCC
EEPLD - Electronically Erasable Programmable Logic Devices Quarter Power 500 gate 5V
IC PLD 10MC 15NS 28PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | ATF22V10CQ-15JU-ND | 719-ATF22V10CQ-15JU | 862318-ATF22V10CQ-15JU | ATF22V10CQ-15JU | 68T2467 | ATF22V10CQ-15JU | ATF22V10CQ-15JU | ATF22V10CQ-15JU |
| Product Name | PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CQ-15JU | PLDs (Programmable Logic Device) | Spld Logic Eepld, 15Ns, 10 Macrocells, Plcc-28; Propagation Delay Microchip | Embedded - PLDs (Programmable Logic Device) | EEPLD - Electronically Erasable Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; 28-LCC (J-Lead) | Other; Tube | PLCC; Other; 28-PLCC (11.51x11.51) | Other; 28-LCC (J-Lead) | Other; LCC | Other; 28-LCC (J-Lead) | PLCC | |
| Pins | 28 | 28 | 28 | |||||
| System Gates | 500 | |||||||
| Internal Frequency | 83.3 MHz | 83.3 MHz | ||||||
| Operating Temperature | -40 C (-40 F) |