Manufacturer: Microchip Technology
Win Source Part Number: 087112-ATF22V10CQZ-2
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 10
Family Name: ATF22V10CQZ
Categories: Integrated Circuits
Status: Active
Case / Package: 28-PLCC (11.51x11.51)
Speed(Frequency): 20ns
Alternative Parts (Cross-Reference): PALCE22V10H-10JC/5; PALC22V10B-15JIT; PALCE22V10H-7JI/5; PALC22V10B-15JXI;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)
IC PLD 10MC 20NS 28PLCC Product overview: ATF22V10CQZ-20JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10CQZ-20JU
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)
IC PLD 10MC 20NS 28PLCC
SPLD LOGIC EEPLD, 20NS, 10 MACROCELLS, PLCC-28; Propagation Delay:20ns; No. of I/O s:10I/O s; Frequency:50MHz; Supply Current Max:80mA; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC PLD 10MC 20NS 28PLCC
EEPLD - Electronically Erasable Programmable Logic Devices 20 ns 28 I/O Pins 10 macorcells 10 reg
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Programmable Logic Devices (PLD) |
| Product Number | 087112-ATF22V10CQZ-20JU | ATF22V10CQZ-20JU-ND | 719-ATF22V10CQZ-20JU | ATF22V10CQZ-20JU | ATF22V10CQZ-20JU | 68T2468 | ATF22V10CQZ-20JU | ATF22V10CQZ-20JU |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20JU | PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | Spld Logic Eepld, 20Ns, 10 Macrocells, Plcc-28; Propagation Delay Microchip | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | EEPLD - Electronically Erasable Programmable Logic Devices |
| Supply Voltage | Other; 5V | Other; 5 V | -4.5V; Other; 5.5V | |||||
| Macrocells | 10 | 10 | 10 | |||||
| Package Type | PLCC; Other; 28-PLCC (11.51x11.51) | Other; 28-LCC (J-Lead) | Other; Tube | Other; 28-LCC (J-Lead) | Other; 28-LCC (J-Lead) | Other; LCC | ||
| Pins | 28 | 28 | 28 | |||||
| Internal Frequency | 50 MHz | 50 MHz |