The ATF22V10C-15SI is a high-performance, electrically erasable programmable logic device (PLD) from Quarktwin Technology Ltd. It features a maximum pin-to-pin delay of 5ns and a typical standby power consumption of 10µA. This device utilizes advanced flash technology, allowing for reprogrammability and ensuring high reliability with a data retention period of 20 years and support for 100 erase/write cycles. It is designed to operate within a temperature range of -55°C to +125°C, making it suitable for military, commercial, and industrial applications. The ATF22V10C-15SI is backward-compatible with Atmel's ATF22V10B(Q) and AT22V10(L) devices, facilitating easier integration into existing designs. It is available in various package types, including dual inline and surface mount options, and complies with PCI standards. Additionally, green package options are available, adhering to RoHS compliance. Applications for this PLD include glue logic for 5.0V systems, DMA control, state machine control, and graphics processing, making it a versatile choice for engineers looking for reliable programmable logic solutions.
IC PLD 10MC 15NS 24SOIC Product overview: ATF22V10C-15SI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-15SI can be used for catalog matching and distributor lookup.
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 039449-ATF22V10C-15S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-SOIC
Speed(Frequency): 15ns
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC PLD 10MC 15NS 24SOIC
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
IC PLD 10MC 15NS 24SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-ATF22V10C-15SI | ATF22V10C-15SI-ND | 039449-ATF22V10C-15SI | ATF22V10C-15SI | ATF22V10C-15SI | ATF22V10C-15SI |
| Product Name | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-15SI | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; Tube | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 24-SOIC | SOIC | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) |