IC PLD 8MC 10NS 28PLCC Product overview: ATF20V8B-10JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF20V8B-10JC can be used for catalog matching and distributor lookup.
20V8 Programmable Logic Device (PLD) IC 8 Macrocells 28-PLCC (11.51x11.51)
Manufacturer: Microchip Technology
Win Source Part Number: 079157-ATF20V8B-10JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-PLCC (11.51x11.51)
Speed(Frequency): 10ns
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
20V8 Programmable Logic Device (PLD) IC 8 Macrocells 28-PLCC (11.51x11.51)
IC PLD 8MC 10NS 28PLCC
IC PLD 8MC 10NS 28PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-ATF20V8B-10JC | ATF20V8B-10JC-ND | 079157-ATF20V8B-10JC | ATF20V8B-10JC | ATF20V8B-10JC | ATF20V8B-10JC |
| Product Name | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF20V8B-10JC | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; Tube | Other; 28-LCC (J-Lead) | PLCC; Other; 28-PLCC (11.51x11.51) | Other; 28-LCC (J-Lead) | Other; 28-LCC (J-Lead) |