The ATF22V10CQZ-20XC is a high-performance, electrically erasable programmable logic device (PLD) from Lingto Electronic Limited. It features a maximum pin-to-pin delay of 20 ns and operates with a 5V supply voltage, making it suitable for various applications requiring fast logic processing. The device supports both CMOS and TTL compatible inputs and outputs, ensuring versatility in integration with different systems. This PLD utilizes advanced electrically erasable flash memory technology, allowing for reprogrammability and high reliability with a data retention period of up to 20 years. It has a low standby power consumption of 100 µA maximum, which is beneficial for power-sensitive applications. The ATF22V10CQZ-20XC is designed for industrial temperature ranges, operating from -40°C to +85°C, and offers robust ESD protection of up to 2000V. The device includes a latch feature that holds inputs to their previous logic state, enhancing its functionality in complex logic designs. It is available in multiple package types, including TSSOP and DIP, facilitating easy integration into various circuit designs. Overall, the ATF22V10CQZ-20XC is a reliable choice for engineers seeking a flexible and efficient PLD solution for their projects.
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP
IC PLD 10MC 20NS 24TSSOP
IC PLD 10MC 20NS 24TSSOP
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | ATF22V10CQZ-20XC-ND | ATF22V10CQZ-20XC | ATF22V10CQZ-20XC | ATF22V10CQZ-20XC |
| Product Name | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Package Type | TSSOP; Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) |