Microchip Technology, Inc. PLDs (Programmable Logic Device) ATF16V8B-15JC

Description
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
Request a Quote Datasheet
Description
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLDs (Programmable Logic Device) - ATF16V8B-15JC-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF16V8B-15JC-ND
PLDs (Programmable Logic Device) ATF16V8B-15JC-ND
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

Buy Now Datasheet
FPGA Programmable Logic Device - 719-ATF16V8B-15JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF16V8B-15JC
FPGA Programmable Logic Device 719-ATF16V8B-15JC
IC PLD 8MC 15NS 20PLCC Product overview: ATF16V8B-15JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8B-15JC can be used for catalog matching and distributor lookup.

IC PLD 8MC 15NS 20PLCC Product overview: ATF16V8B-15JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8B-15JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8B-15JC - 079151-ATF16V8B-15JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8B-15JC
079151-ATF16V8B-15JC
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8B-15JC 079151-ATF16V8B-15JC
Manufacturer: Microchip Technology Win Source Part Number: 079151-ATF16V8B-15JC Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 5V Programmable Type: EE PLD Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-PLCC (9x9) Speed(Frequency): 15ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079151-ATF16V8B-15JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-PLCC (9x9)
Speed(Frequency): 15ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - ATF16V8B-15JC - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF16V8B-15JC
Embedded - PLDs (Programmable Logic Device) ATF16V8B-15JC
IC PLD 8MC 15NS 20PLCC

IC PLD 8MC 15NS 20PLCC

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - ATF16V8B-15JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF16V8B-15JC
PLDs (Programmable Logic Device) ATF16V8B-15JC
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF16V8B-15JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF16V8B-15JC
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF16V8B-15JC
IC PLD 8MC 15NS 20PLCC

IC PLD 8MC 15NS 20PLCC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number ATF16V8B-15JC-ND 719-ATF16V8B-15JC 079151-ATF16V8B-15JC ATF16V8B-15JC ATF16V8B-15JC ATF16V8B-15JC
Product Name PLDs (Programmable Logic Device) FPGA Programmable Logic Device Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8B-15JC Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Package Type Other; 20-LCC (J-Lead) Other; Tube PLCC; Other; 20-PLCC (9x9) Other; 20-LCC (J-Lead) Other; 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EGC599-1 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details