22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)
Manufacturer: Microchip Technology
Win Source Part Number: 079171-ATF22V10C-7JU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Active
Case / Package: 28-PLCC (11.51x11.51)
Speed(Frequency): 7.5ns
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC PLD 10MC 7.5NS 28PLCC Product overview: ATF22V10C-7JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-7JU can be used for catalog matching and distributor lookup.
IC PLD 10MC 7.5NS 28PLCC
EEPLD - Electronically Erasable Programmable Logic Devices 500 GATE SPLD 5V 7NS
IC PLD 10MC 7.5NS 28PLCC
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)
SPLD, 166MHZ, LCC-28; Propagation Delay:7.5ns; No. of I/O s:10I/O s; Frequency:166MHz; Supply Current Max:-; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 2 - 1 RoHS Compliant: Yes
SPLD LOGIC EEPLD, 7.5NS, 10 MACROCELLS, PLCC-28; Propagation Delay:7.5ns; No. of I/O s:10I/O s; Frequency:166MHz; Supply Current Max:130mA; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | ATF22V10C-7JU-ND | 079171-ATF22V10C-7JU | 719-ATF22V10C-7JU | ATF22V10C-7JU | ATF22V10C-7JU | ATF22V10C-7JU | ATF22V10C-7JU | 02AH4312 |
| Product Name | PLDs (Programmable Logic Device) | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-7JU | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | EEPLD - Electronically Erasable Programmable Logic Devices | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Spld, 166Mhz, Lcc-28; Propagation Delay Microchip |
| Package Type | Other; 28-LCC (J-Lead) | PLCC; Other; 28-PLCC (11.51x11.51) | Other; Tube | Other; 28-LCC (J-Lead) | Other; 28-LCC (J-Lead) | Other; LCC | ||
| Pins | 28 | 28 | 28 | |||||
| Supply Voltage | Other; 5V | Other; 5 V | -4.5V; Other; 5.5V | |||||
| Macrocells | 10 | 10 | 10 | |||||
| System Gates | 500 |