Microchip Technology, Inc. ATF16LV8C

Description
A high-performance EECMOS programmable logic device (PLD) based on Atmel's proven electrically erasable flash memory technology. The device supports The device supports speeds down to 10 ns and offers a 5 ??A pin-controlled power-down mode option. All speed ranges are specified over the full 3.0V to 5.25V range for industrial and commercial temperature ranges. A superset of the generic architectures replaces 16R8 family and most 20-pin combinatorial PLDs. The device can significantly reduce total system power, enhancing system reliability and reducing power supply costs.
Datasheet
Description
A high-performance EECMOS programmable logic device (PLD) based on Atmel's proven electrically erasable flash memory technology. The device supports The device supports speeds down to 10 ns and offers a 5 ??A pin-controlled power-down mode option. All speed ranges are specified over the full 3.0V to 5.25V range for industrial and commercial temperature ranges. A superset of the generic architectures replaces 16R8 family and most 20-pin combinatorial PLDs. The device can significantly reduce total system power, enhancing system reliability and reducing power supply costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATF16LV8C - Microchip Technology, Inc.
Chandler, AZ, United States
A high-performance EECMOS programmable logic device (PLD) based on Atmel's proven electrically erasable flash memory technology. The device supports The device supports speeds down to 10 ns and offers a 5 ??A pin-controlled power-down mode option. All speed ranges are specified over the full 3.0V to 5.25V range for industrial and commercial temperature ranges. A superset of the generic architectures replaces 16R8 family and most 20-pin combinatorial PLDs. The device can significantly reduce total system power, enhancing system reliability and reducing power supply costs.

A high-performance EECMOS programmable logic device (PLD) based on Atmel's proven electrically erasable flash memory technology. The device supports The device supports speeds down to 10 ns and offers a 5 ??A pin-controlled power-down mode option. All speed ranges are specified over the full 3.0V to 5.25V range for industrial and commercial temperature ranges. A superset of the generic architectures replaces 16R8 family and most 20-pin combinatorial PLDs. The device can significantly reduce total system power, enhancing system reliability and reducing power supply costs.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Programmable Logic Devices (PLD)
Product Number ATF16LV8C
Macrocells 8
Registers 8
Package Type SSOP; Other; ['PLCC', 'TSSOP']
Pins 18
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3 - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 526000
Logic Cells / Logic Blocks 8320
View Details
DS32ELX0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface - DS32ELX0421SQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 312 MHz
View Details
3 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - A3P030-1QNG132 - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 30000
User I/Os 81 pins
View Details
16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel - ISL76321ARZ - Renesas Electronics Corporation
Specs
Device Type SERDES
Supply Voltage 3.3V
Operating Current 40 milliamps
View Details