Manufacturer: Microchip Technology
Win Source Part Number: 079149-ATF16LV8C-15X
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 3 V to 5.5 V
Programmable Type: EE PLD
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-TSSOP
Speed(Frequency): 15ns
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC PLD 8MC 15NS 20TSSOP Product overview: ATF16LV8C-15XC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16LV8C-15XC can be used for catalog matching and distributor lookup.
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP
IC PLD 8MC 15NS 20TSSOP
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP
IC PLD 8MC 15NS 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 079149-ATF16LV8C-15XC | 719-ATF16LV8C-15XC | ATF16LV8C-15XC-ND | ATF16LV8C-15XC | ATF16LV8C-15XC | ATF16LV8C-15XC |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16LV8C-15XC | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) |
| Supply Voltage | Other; 3 V to 5.5 V |