Microchip Technology, Inc. Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8C-7JC ATF16V8C-7JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 079156-ATF16V8C-7JC Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 5V Programmable Type: EE PLD Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-PLCC (9x9) Speed(Frequency): 7.5ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079156-ATF16V8C-7JC Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 5V Programmable Type: EE PLD Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-PLCC (9x9) Speed(Frequency): 7.5ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8C-7JC - 079156-ATF16V8C-7JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8C-7JC
079156-ATF16V8C-7JC
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8C-7JC 079156-ATF16V8C-7JC
Manufacturer: Microchip Technology Win Source Part Number: 079156-ATF16V8C-7JC Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 5V Programmable Type: EE PLD Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-PLCC (9x9) Speed(Frequency): 7.5ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079156-ATF16V8C-7JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-PLCC (9x9)
Speed(Frequency): 7.5ns
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF16V8C-7JC-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF16V8C-7JC-ND
PLDs (Programmable Logic Device) ATF16V8C-7JC-ND
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

Buy Now Datasheet
FPGA Programmable Logic Device - 719-ATF16V8C-7JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF16V8C-7JC
FPGA Programmable Logic Device 719-ATF16V8C-7JC
IC PLD 8MC 7.5NS 20PLCC Product overview: ATF16V8C-7JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8C-7JC can be used for catalog matching and distributor lookup.

IC PLD 8MC 7.5NS 20PLCC Product overview: ATF16V8C-7JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8C-7JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF16V8C-7JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF16V8C-7JC
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF16V8C-7JC
IC PLD 8MC 7.5NS 20PLCC

IC PLD 8MC 7.5NS 20PLCC

Supplier's Site
PLDs (Programmable Logic Device) - ATF16V8C-7JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF16V8C-7JC
PLDs (Programmable Logic Device) ATF16V8C-7JC
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - ATF16V8C-7JC - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF16V8C-7JC
Embedded - PLDs (Programmable Logic Device) ATF16V8C-7JC
IC PLD 8MC 7.5NS 20PLCC

IC PLD 8MC 7.5NS 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 079156-ATF16V8C-7JC ATF16V8C-7JC-ND 719-ATF16V8C-7JC ATF16V8C-7JC ATF16V8C-7JC ATF16V8C-7JC
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8C-7JC PLDs (Programmable Logic Device) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device)
Supply Voltage Other; 5V
Unlock Full Specs
to access all available technical data