IC PLD 8MC 5NS 20PLCC Product overview: ATF16V8C-5JX from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8C-5JX can be used for catalog matching and distributor lookup.
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
IC PLD 8MC 5NS 20PLCC
SPLD LOGIC EEPLD, 5NS, 8 MACROCELLS, PLCC-20; Propagation Delay:5ns; No. of I/O s:8I/O s; Frequency:166MHz; Supply Current Max:115mA; Logic Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; MSL:-RoHS Compliant: Yes
IC PLD 8MC 5NS 20PLCC
SPLD - Simple Programmable Logic Devices 16V8 FAM 300 GATE SPLD STD PWR 5NS
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-ATF16V8C-5JX | ATF16V8C-5JX-ND | ATF16V8C-5JX | 68T2431 | ATF16V8C-5JX | ATF16V8C-5JX | ATF16V8C-5JX |
| Product Name | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | Spld Logic Eepld, 5Ns, 8 Macrocells, Plcc-20; Propagation Delay Microchip | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | SPLD - Simple Programmable Logic Devices | PLDs (Programmable Logic Device) |
| Package Type | Other; Tube | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) | Other; LCC | Other; 20-LCC (J-Lead) | ||
| Pins | 20 | 20 | 20 | ||||
| Internal Frequency | 166 MHz | 166 MHz | |||||
| User I/Os | 8 pins | 8 pins | |||||
| Operating Temperature | 0 C (32 F) |