Microchip Technology, Inc. PLDs (Programmable Logic Device) ATF16V8BQL-15XC

Description
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP
Request a Quote Datasheet
Description
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLDs (Programmable Logic Device) - ATF16V8BQL-15XC-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF16V8BQL-15XC-ND
PLDs (Programmable Logic Device) ATF16V8BQL-15XC-ND
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP

16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP

Buy Now Datasheet
FPGA Programmable Logic Device - 719-ATF16V8BQL-15XC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF16V8BQL-15XC
FPGA Programmable Logic Device 719-ATF16V8BQL-15XC
IC PLD 8MC 15NS 20TSSOP Product overview: ATF16V8BQL-15XC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8BQL-15XC can be used for catalog matching and distributor lookup.

IC PLD 8MC 15NS 20TSSOP Product overview: ATF16V8BQL-15XC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8BQL-15XC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8BQL-15XC - 1020126-ATF16V8BQL-15XC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8BQL-15XC
1020126-ATF16V8BQL-15XC
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8BQL-15XC 1020126-ATF16V8BQL-15XC
Manufacturer: Microchip Technology Win Source Part Number: 1020126-ATF16V8BQL-1 5XC Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 5V Programmable Type: EE PLD Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-TSSOP Speed(Frequency): 15ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020126-ATF16V8BQL-15XC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-TSSOP
Speed(Frequency): 15ns
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - ATF16V8BQL-15XC - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF16V8BQL-15XC
Embedded - PLDs (Programmable Logic Device) ATF16V8BQL-15XC
IC PLD 8MC 15NS 20TSSOP

IC PLD 8MC 15NS 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF16V8BQL-15XC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF16V8BQL-15XC
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF16V8BQL-15XC
IC PLD 8MC 15NS 20TSSOP

IC PLD 8MC 15NS 20TSSOP

Supplier's Site
PLDs (Programmable Logic Device) - ATF16V8BQL-15XC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF16V8BQL-15XC
PLDs (Programmable Logic Device) ATF16V8BQL-15XC
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP

16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number ATF16V8BQL-15XC-ND 719-ATF16V8BQL-15XC 1020126-ATF16V8BQL-15XC ATF16V8BQL-15XC ATF16V8BQL-15XC ATF16V8BQL-15XC
Product Name PLDs (Programmable Logic Device) FPGA Programmable Logic Device Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8BQL-15XC Embedded - PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device)
Package Type TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" Other; Tube SOP; SSOP; TSSOP; Other; 20-TSSOP SSOP SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data