Microchip Technology, Inc. FPGA Programmable Logic Device ATF22V10C-15SC

Description
FLASH PLD, 15NS, PAL-TYPE, CMOS Product overview: ATF22V10C-15SC from Atmel (Microchip Technology) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-15SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FLASH PLD, 15NS, PAL-TYPE, CMOS Product overview: ATF22V10C-15SC from Atmel (Microchip Technology) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-15SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF22V10C-15SC
FPGA Programmable Logic Device 719-ATF22V10C-15SC
FLASH PLD, 15NS, PAL-TYPE, CMOS Product overview: ATF22V10C-15SC from Atmel (Microchip Technology) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-15SC can be used for catalog matching and distributor lookup.

FLASH PLD, 15NS, PAL-TYPE, CMOS Product overview: ATF22V10C-15SC from Atmel (Microchip Technology) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-15SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-15SC - 079169-ATF22V10C-15SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-15SC
079169-ATF22V10C-15SC
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-15SC 079169-ATF22V10C-15SC
Manufacturer: Microchip Technology Win Source Part Number: 079169-ATF22V10C-15S C Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 5V Programmable Type: EE PLD Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-SOIC Speed(Frequency): 15ns Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079169-ATF22V10C-15SC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-SOIC
Speed(Frequency): 15ns
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF22V10C-15SC-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF22V10C-15SC-ND
PLDs (Programmable Logic Device) ATF22V10C-15SC-ND
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF22V10C-15SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF22V10C-15SC
PLDs (Programmable Logic Device) ATF22V10C-15SC
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF22V10C-15SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF22V10C-15SC
PLDs (Programmable Logic Device) ATF22V10C-15SC
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - ATF22V10C-15SC - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF22V10C-15SC
Embedded - PLDs (Programmable Logic Device) ATF22V10C-15SC
IC PLD 10MC 15NS 24SOIC

IC PLD 10MC 15NS 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-15SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF22V10C-15SC
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF22V10C-15SC
FLASH PLD, 15NS, PAL-TYPE, CMOS

FLASH PLD, 15NS, PAL-TYPE, CMOS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 719-ATF22V10C-15SC 079169-ATF22V10C-15SC ATF22V10C-15SC-ND ATF22V10C-15SC ATF22V10C-15SC ATF22V10C-15SC
Product Name FPGA Programmable Logic Device Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-15SC PLDs (Programmable Logic Device) PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Package Type Other; Tube SOIC; Other; 24-SOIC SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) SOIC
Unlock Full Specs
to access all available technical data