Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-1CQ352M AX1000-1CQ352M

Description
Manufacturer: Microchip Technology Win Source Part Number: 912304-AX1000-1CQ352 M Series: Axcelerator Operating Temperature Range: -55°C ~ 125°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 198 165888 352-BFCQFP with Tie Bar Package: 352-BFCQFP with Tie Bar Package: Tray Mounting: Surface Mount Number of I/O: 198 Family Name: AX1000 Categories: Integrated Circuits (ICs) Case / Package: 352-CQFP (75x75) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912304-AX1000-1CQ352 M Series: Axcelerator Operating Temperature Range: -55°C ~ 125°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 198 165888 352-BFCQFP with Tie Bar Package: 352-BFCQFP with Tie Bar Package: Tray Mounting: Surface Mount Number of I/O: 198 Family Name: AX1000 Categories: Integrated Circuits (ICs) Case / Package: 352-CQFP (75x75) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-1CQ352M - 912304-AX1000-1CQ352M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-1CQ352M
912304-AX1000-1CQ352M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-1CQ352M 912304-AX1000-1CQ352M
Manufacturer: Microchip Technology Win Source Part Number: 912304-AX1000-1CQ352 M Series: Axcelerator Operating Temperature Range: -55°C ~ 125°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 198 165888 352-BFCQFP with Tie Bar Package: 352-BFCQFP with Tie Bar Package: Tray Mounting: Surface Mount Number of I/O: 198 Family Name: AX1000 Categories: Integrated Circuits (ICs) Case / Package: 352-CQFP (75x75) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912304-AX1000-1CQ352M
Series: Axcelerator
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 198 165888 352-BFCQFP with Tie Bar
Package: 352-BFCQFP with Tie Bar
Package: Tray
Mounting: Surface Mount
Number of I/O: 198
Family Name: AX1000
Categories: Integrated Circuits (ICs)
Case / Package: 352-CQFP (75x75)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-AX1000-1CQ352M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AX1000-1CQ352M
FPGA Programmable Logic Device 696-AX1000-1CQ352M
IC FPGA 198 I/O 352CQFP Product overview: AX1000-1CQ352M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX1000-1CQ352M can be used for catalog matching and distributor lookup.

IC FPGA 198 I/O 352CQFP Product overview: AX1000-1CQ352M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX1000-1CQ352M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AX1000-1CQ352M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AX1000-1CQ352M
IC FPGA 198 I/O 352CQFP

IC FPGA 198 I/O 352CQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - AX1000-1CQ352M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AX1000-1CQ352M
FPGAs (Field Programmable Gate Array) AX1000-1CQ352M
Axcelerator Field Programmable Gate Array (FPGA) IC 198 165888 352-BFCQFP with Tie Bar

Axcelerator Field Programmable Gate Array (FPGA) IC 198 165888 352-BFCQFP with Tie Bar

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - AX1000-1CQ352M - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AX1000-1CQ352M
Embedded - FPGAs (Field Programmable Gate Array) AX1000-1CQ352M
IC FPGA 198 I/O 352CQFP

IC FPGA 198 I/O 352CQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 912304-AX1000-1CQ352M 696-AX1000-1CQ352M AX1000-1CQ352M AX1000-1CQ352M AX1000-1CQ352M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-1CQ352M FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 352-CQFP (75x75) Other; Tray QFP; Other; 352-BFCQFP with Tie Bar
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
System Gates 1.00E6 1.00E6 1.00E6
Registers 12096
Pins 352
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-3V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details