Microchip Technology, Inc. FPGA Programmable Logic Device ATF22LV10C-10PC

Description
IC PLD 10MC 10NS 24DIP Product overview: ATF22LV10C-10PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10C-10PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLD 10MC 10NS 24DIP Product overview: ATF22LV10C-10PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10C-10PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF22LV10C-10PC
FPGA Programmable Logic Device 719-ATF22LV10C-10PC
IC PLD 10MC 10NS 24DIP Product overview: ATF22LV10C-10PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10C-10PC can be used for catalog matching and distributor lookup.

IC PLD 10MC 10NS 24DIP Product overview: ATF22LV10C-10PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10C-10PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10C-10PC - 199472-ATF22LV10C-10PC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10C-10PC
199472-ATF22LV10C-10PC
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10C-10PC 199472-ATF22LV10C-10PC
Manufacturer: Microchip Technology Win Source Part Number: 199472-ATF22LV10C-10 PC Packaging: Tube/Rail Mounting: Through Hole Voltage - Input: 3.3V Programmable Type: EE PLD Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-PDIP Speed(Frequency): 10ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199472-ATF22LV10C-10PC
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Input: 3.3V
Programmable Type: EE PLD
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-PDIP
Speed(Frequency): 10ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF22LV10C-10PC-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF22LV10C-10PC-ND
PLDs (Programmable Logic Device) ATF22LV10C-10PC-ND
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF22LV10C-10PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF22LV10C-10PC
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF22LV10C-10PC
IC PLD 10MC 10NS 24DIP

IC PLD 10MC 10NS 24DIP

Supplier's Site
Embedded - PLDs (Programmable Logic Device) - ATF22LV10C-10PC - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF22LV10C-10PC
Embedded - PLDs (Programmable Logic Device) ATF22LV10C-10PC
IC PLD 10MC 10NS 24DIP

IC PLD 10MC 10NS 24DIP

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - ATF22LV10C-10PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF22LV10C-10PC
PLDs (Programmable Logic Device) ATF22LV10C-10PC
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 719-ATF22LV10C-10PC 199472-ATF22LV10C-10PC ATF22LV10C-10PC-ND ATF22LV10C-10PC ATF22LV10C-10PC ATF22LV10C-10PC
Product Name FPGA Programmable Logic Device Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10C-10PC PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device)
Package Type Other; Tube PDIP; Other; 24-PDIP Other; "24-DIP (0.300"", 7.62mm)" Other; 24-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data