Manufacturer: Microchip Technology
Win Source Part Number: 079154-ATF16V8BQL-15
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-PLCC (9x9)
Speed(Frequency): 15ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC PLD 8MC 15NS 20PLCC Product overview: ATF16V8BQL-15JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8BQL-15JC can be used for catalog matching and distributor lookup.
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
IC PLD 8MC 15NS 20PLCC
IC PLD 8MC 15NS 20PLCC
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
FLASH PLD, 15NS, PAL-TYPE, CMOS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 079154-ATF16V8BQL-15JC | 719-ATF16V8BQL-15JC | ATF16V8BQL-15JC-ND | ATF16V8BQL-15JC | 536-ATF16V8BQL-15JC | ATF16V8BQL-15JC | ATF16V8BQL-15JC |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8BQL-15JC | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | IC PLD 8MC 15NS 20PLCC | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Supply Voltage | Other; 5V | 5V; Other; 5V | |||||
| Macrocells | 8 | 8 | 8 | 8 | |||
| Package Type | PLCC; Other; 20-PLCC (9x9) | Other; Tube | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) | |
| Pins | 20 | 20 | |||||
| Internal Frequency | 62 MHz |