Microchip Technology, Inc. FPGA Programmable Logic Device ATF16V8CZ-15PC

Description
IC PLD 8MC 15NS 20DIP Product overview: ATF16V8CZ-15PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8CZ-15PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLD 8MC 15NS 20DIP Product overview: ATF16V8CZ-15PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8CZ-15PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF16V8CZ-15PC
FPGA Programmable Logic Device 719-ATF16V8CZ-15PC
IC PLD 8MC 15NS 20DIP Product overview: ATF16V8CZ-15PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8CZ-15PC can be used for catalog matching and distributor lookup.

IC PLD 8MC 15NS 20DIP Product overview: ATF16V8CZ-15PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8CZ-15PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - ATF16V8CZ-15PC-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF16V8CZ-15PC-ND
PLDs (Programmable Logic Device) ATF16V8CZ-15PC-ND
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP

16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP

Buy Now Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8CZ-15PC - 912063-ATF16V8CZ-15PC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8CZ-15PC
912063-ATF16V8CZ-15PC
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8CZ-15PC 912063-ATF16V8CZ-15PC
Manufacturer: Microchip Technology Win Source Part Number: 912063-ATF16V8CZ-15P C Series: 16V8 Features: series Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP Speed: 15 ns Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: ATF16V8C Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912063-ATF16V8CZ-15PC
Series: 16V8
Features: series Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
Speed: 15 ns
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: ATF16V8C
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF16V8CZ-15PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF16V8CZ-15PC
PLDs (Programmable Logic Device) ATF16V8CZ-15PC
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP

16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF16V8CZ-15PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF16V8CZ-15PC
PLDs (Programmable Logic Device) ATF16V8CZ-15PC
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP

16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF16V8CZ-15PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF16V8CZ-15PC
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF16V8CZ-15PC
IC PLD 8MC 15NS 20DIP

IC PLD 8MC 15NS 20DIP

Supplier's Site
Embedded - PLDs (Programmable Logic Device) - ATF16V8CZ-15PC - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF16V8CZ-15PC
Embedded - PLDs (Programmable Logic Device) ATF16V8CZ-15PC
IC PLD 8MC 15NS 20DIP

IC PLD 8MC 15NS 20DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 719-ATF16V8CZ-15PC ATF16V8CZ-15PC-ND 912063-ATF16V8CZ-15PC ATF16V8CZ-15PC ATF16V8CZ-15PC ATF16V8CZ-15PC
Product Name FPGA Programmable Logic Device PLDs (Programmable Logic Device) Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8CZ-15PC PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device)
System Gates 250
Package Type Other; Tube Other; "20-DIP (0.300"", 7.62mm)" PDIP; Other; 20-PDIP Other; 20-DIP (0.300\", 7.62mm)
Pins 20
Internal Frequency 62 MHz
Unlock Full Specs
to access all available technical data