The SPLD Logic EEPLD, part number 68T2443, is a high-performance electrically-erasabl
Manufacturer: Atmel
Win Source Part Number: 1149217-ATF22LV10C-1
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
IC PLD 10MC 10NS 24SOIC Product overview: ATF22LV10C-10SU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10C-10SU can be used for catalog matching and distributor lookup.
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
SPLD - Simple Programmable Logic Devices 500 GATE STANDARD POWER 3.3V - 10NS
SPLD LOGIC EEPLD, 10NS, 10 MACROCELLS, SOIC-24; Propagation Delay:10ns; No. of I/O s:10I/O s; Frequency:83.3MHz; Supply Current Max:90mA; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC PLD 10MC 10NS 24SOIC
IC PLD 10MC 10NS 24SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 1149217-ATF22LV10C-10SU | ATF22LV10C-10SU-ND | 719-ATF22LV10C-10SU | ATF22LV10C-10SU | ATF22LV10C-10SU | 68T2443 | ATF22LV10C-10SU | ATF22LV10C-10SU |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10C-10SU | PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | SPLD - Simple Programmable Logic Devices | Spld Logic Eepld, 10Ns, 10 Macrocells, Soic-24; Propagation Delay Microchip | Embedded - PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | Other; Tube | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | Other; SOIC | SOIC | |||
| Pins | 24 | 24 | ||||||
| Internal Frequency | 83.3 MHz | 83.3 MHz | ||||||
| User I/Os | 10 pins | 10 pins |