22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)
Win Source Part Number: 1226869-ATF22LV10CQZ
Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Series: 22V10
Speed: 30 ns
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Voltage - Input: 3.3V
Programmable Type: EE PLD
Number of Macrocells: 10
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): ATF22LV10CQZ30JU;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8542.39.0001
Mfr: Atmel
Other Names: ATMATMATF22LV10CQZ-3
IC PLD 10MC 30NS 28PLCC Product overview: ATF22LV10CQZ-30JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10CQZ-30J
SPLD - Simple Programmable Logic Devices 30 ns 28 I/O Pins 10 macorcells 10 reg
ATF22LV10 - FLASH PLD, 30NS, PAL
IC PLD 10MC 30NS 28PLCC
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)
Propagation Delay:-; No. of I/O s:-; Frequency:-; Supply Current Max:-; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Programmable Logic Devices (PLD) |
| Product Number | ATF22LV10CQZ-30JU-ND | 1226869-ATF22LV10CQZ-30JU | 719-ATF22LV10CQZ-30JU | ATF22LV10CQZ-30JU | ATF22LV10CQZ-30JU | ATF22LV10CQZ-30JU | ATF22LV10CQZ-30JU | 68T2445 |
| Product Name | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | SPLD - Simple Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Propagation Delay Microchip |
| Package Type | Other; 28-LCC (J-Lead) | Other; Tube | Other; 28-LCC (J-Lead) | Other; 28-LCC (J-Lead) | Other; LCC | |||
| Pins | 28 | 28 | 28 | |||||
| Supply Voltage | Other; 3.3V | Other; 3 V to 5.5 V | ||||||
| Macrocells | 10 | 10 | 10 | |||||
| System Gates | 500 |