22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP
IC PLD 10MC 20NS 24TSSOP Product overview: ATF22V10CQZ-20XU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10CQZ-20XU
Manufacturer: Microchip Technology
Win Source Part Number: 1020174-ATF22V10CQZ-
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Active
Case / Package: 24-TSSOP
Speed(Frequency): 20ns
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP
EEPLD - Electronically Erasable Programmable Logic Devices 500 GATE HI SPD ZERO/QRTR PWR 5V
ATF22V10 - FLASH PLD, 20NS, PAL-
SPLD LOGIC EEPLD, 20NS, 10 MACROCELLS, TSSOP-24; Propagation Delay:20ns; No. of I/O s:10I/O s; Frequency:50MHz; Supply Current Max:80mA; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC PLD 10MC 20NS 24TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | ATF22V10CQZ-20XU-ND | 719-ATF22V10CQZ-20XU | 1020174-ATF22V10CQZ-20XU | ATF22V10CQZ-20XU | ATF22V10CQZ-20XU | ATF22V10CQZ-20XU | 68T2471 | ATF22V10CQZ-20XU |
| Product Name | PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20XU | PLDs (Programmable Logic Device) | EEPLD - Electronically Erasable Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Spld Logic Eepld, 20Ns, 10 Macrocells, Tssop-24; Propagation Delay Microchip | Embedded - PLDs (Programmable Logic Device) |
| Package Type | TSSOP; Other; "24-TSSOP (0.173"", 4.40mm Width)" | Other; Tube | SOP; SSOP; TSSOP; Other; 24-TSSOP | SOP; SSOP; TSSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | SSOP | Other; TSSOP | ||
| System Gates | 500 | |||||||
| Pins | 24 | 24 | ||||||
| Internal Frequency | 50 MHz | 50 MHz | ||||||
| User I/Os | 10 pins | 10 pins |