22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
IC PLD 10MC 15NS 24DIP Product overview: ATF22V10CZ-15PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10CZ-15PC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 769195-ATF22V10CZ-15
Series: 22V10
Packaging: Tube
Mounting Style: Through Hole
Speed: 15ns
Package: 24-DIP (0.300", 7.62mm)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 10
Part Status: Obsolete(EOL)
Family Name: ATF22V10CZ
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): PALC22V10D-10PXI; PALC22V10D-10PI; PALCE22V10-25PXI; PALCE22V10-25PI;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC PLD 10MC 15NS 24DIP
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
IC PLD 10MC 15NS 24DIP
IC PLD 10MC 15NS 24DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | ATF22V10CZ-15PC-ND | 719-ATF22V10CZ-15PC | 769195-ATF22V10CZ-15PC | ATF22V10CZ-15PC | ATF22V10CZ-15PC | 536-ATF22V10CZ-15PC | ATF22V10CZ-15PC |
| Product Name | PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CZ-15PC | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | IC PLD 10MC 15NS 24DIP | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; "24-DIP (0.300"", 7.62mm)" | Other; Tube | Other; 24-DIP (0.300\", 7.62mm) | Other; 24-DIP (0.300, 7.62mm) | |||
| Supply Voltage | Other; 5V | 5V; Other; 5V | |||||
| Macrocells | 10 | 10 | 10 | 10 | |||
| Pins | 24 | ||||||
| Logic Family | CMOS; CMOS |