Manufacturer: Microchip Technology
Win Source Part Number: 769194-ATF20V8BQL-15
Series: 20V8
Packaging: Tube
Mounting Style: Through Hole
Speed: 15ns
Package: 24-DIP (0.300", 7.62mm)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 8
Part Status: Obsolete(EOL)
Family Name: ATF20V8BQL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): GAL20V8ZD-15QP; GAL20V8ZD-12QP; GAL20V8ZD-12QPN; GAL20V8A-25QP;
Introduction Date: May 21, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC PLD 8MC 15NS 24DIP Product overview: ATF20V8BQL-15PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF20V8BQL-15PU can be used for catalog matching and distributor lookup.
20V8 Programmable Logic Device (PLD) IC 8 Macrocells 24-PDIP
20V8 Programmable Logic Device (PLD) IC 8 Macrocells 24-PDIP
IC PLD 8MC 15NS 24DIP
IC PLD 8MC 15NS 24DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 769194-ATF20V8BQL-15PU | 719-ATF20V8BQL-15PU | ATF20V8BQL-15PU-ND | ATF20V8BQL-15PU | ATF20V8BQL-15PU | ATF20V8BQL-15PU |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF20V8BQL-15PU | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) |
| Supply Voltage | Other; 5V |