IC PLD 8MC 7.5NS 20PLCC Product overview: ATF16V8C-7JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8C-7JU can be used for catalog matching and distributor lookup.
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
Manufacturer: Atmel
Win Source Part Number: 1149198-ATF16V8C-7JU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC PLD 8MC 7.5NS 20PLCC
IC PLD 8MC 7.5NS 20PLCC
SPLD - Simple Programmable Logic Devices 16V8 FAM 300 GATE SPLD STD PWR 7NS
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
SPLD, 8 I/O, LCC-20 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-ATF16V8C-7JU | ATF16V8C-7JU-ND | 1149198-ATF16V8C-7JU | ATF16V8C-7JU | ATF16V8C-7JU | ATF16V8C-7JU | ATF16V8C-7JU | 65AH3806 |
| Product Name | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8C-7JU | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | SPLD - Simple Programmable Logic Devices | PLDs (Programmable Logic Device) | Spld, 8 I/o, Lcc-20 Rohs Compliant Microchip |
| System Gates | 250 | |||||||
| Package Type | Other; Tube | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) | ||||
| Pins | 20 | 20 | ||||||
| Internal Frequency | 125 MHz | |||||||
| User I/Os | 8 pins |